EN
  • EN
  • DE

STM32F413VHT6

Part No STM32F413VHT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 81
Family Name STM32F413
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851263-STM32F413VHT6
Ultra Librarian 3D Model Ultra Librarian STM32F413VHT6 CAD Model

Description

STM32F413VHT6 Microcontroller

The STM32F413VHT6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series renowned for its ARM Cortex-M4 core. This advanced microcontroller is designed to deliver a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 100 MHz.
  • Memory: Features 1.5 Mbytes of Flash memory and 320 Kbytes of SRAM, providing ample space for complex applications and data storage.
  • High Integration: Comes with a variety of peripherals, including multiple I/Os, timers, PWM generators, and up to 21 communication interfaces such as I2C, SPI, and USART.
  • ADCs: Dual 12-bit analog-to-digital converters ensure precise measurements for analog signals.
  • Enhanced Graphics: Includes a Chrom-ART Accelerator™ for enhanced graphics operations and an LCD-TFT controller, making it suitable for GUI-based applications.
  • Security: Features a True Random Number Generator and a range of security features to protect against unauthorized access and ensure system integrity.
  • Power Efficiency: Offers multiple power-saving modes, including a Stop mode that reduces power consumption to a minimum while maintaining the state of the peripherals and a Standby mode for ultra-low power consumption.
  • Package: Available in a 100-pin LQFP package, providing a compact solution for space-constrained applications.

Applications:

The STM32F413VHT6 is versatile and can be used in a variety of applications. Its robust feature set makes it ideal for:

  • Advanced motor control
  • Internet of Things (IoT) devices
  • Wearable devices
  • Smart home automation
  • Medical monitoring systems
  • Industrial automation and control systems

With its impressive mix of performance, memory capacity, and rich peripheral set, the STM32F413VHT6 stands out as a microcontroller that can meet the demands of complex and sophisticated applications. Developers can leverage its capabilities to create innovative products with reduced development time and increased functionality.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4071 $52.0355
12+ $8.5391 $102.4692
19+ $8.2723 $157.1737
25+ $8.0054 $200.1350
33+ $7.7386 $255.3738
44+ $6.9381 $305.2764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess