Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 82
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F427
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-STM32F427VIT7TR,497-STM32F427VIT7DKR,STM32F427VIT7TR-ND,497-STM32F427VIT7CT
Standard Package 1,000
Win Source Part Number 1097105-STM32F427VIT7TR
Ultra Librarian 3D Model Ultra Librarian STM32F427VIT7TR CAD Model

Description

STM32F427VIT7TR Microcontroller by STMicroelectronics

The STM32F427VIT7TR is a cutting-edge microcontroller from STMicroelectronics, tailored for high-performance embedded applications. This device is a part of the advanced STM32F4 series, which is renowned for its ARM Cortex-M4 core with a floating point unit (FPU), providing the perfect blend of processing power and energy efficiency.

The STM32F427VIT7TR operates at a frequency of up to 180 MHz, which allows it to deliver an impressive 225 DMIPS/608 CoreMark performance. This performance level is further enhanced by ST's ART Accelerator™, which ensures zero-wait execution from Flash memory, and a multi-layer bus matrix, providing high-bandwidth communication between the core, memory, and peripherals.

With 2MB of Flash memory and 256KB of SRAM, this microcontroller offers ample storage for complex applications. Additionally, it supports a range of external memories through its Flexible Static Memory Controller (FSMC) for parallel interfaces, and the Flexible Memory Controller (FMC) for SDRAM, SRAM, PSRAM, NOR, and NAND memories.

The STM32F427VIT7TR is also rich in I/Os and peripherals. It features three 12-bit ADCs, two DACs, a low-power RTC, twelve general-purpose 16-bit timers plus two PWM timers, and standard and advanced communication interfaces: up to three I2Cs, SPIs, four USARTs, two CANs, and USB OTG HS and FS. Its connectivity capabilities make it ideal for industrial control, medical equipment, and complex IoT applications.

For security and system integrity, the STM32F427VIT7TR includes a hardware cryptographic accelerator, a true random number generator (RNG), and a set of backup registers that remain powered in Standby mode. It also supports a full set of DSP instructions and a memory protection unit (MPU) which enhances application security.

Designed with power efficiency in mind, the STM32F427VIT7TR offers multiple power modes, including a low-power run mode, sleep, stop, and standby modes, which are critical for battery-operated devices. Its flexible package options and the temperature range of -40°C to 85°C make it suitable for deployment in diverse environments.

Overall, the STM32F427VIT7TR microcontroller is an excellent choice for designers looking for a high-performance MCU with advanced features, robust security, and flexible memory options, all while maintaining power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5375 $70.6125
6+ $19.3129 $115.8774
9+ $18.7093 $168.3837
12+ $18.1058 $217.2696
15+ $17.5023 $262.5345
20+ $15.6917 $313.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,703 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention