EN
  • EN
  • DE

STM32F429NGH6

Part No STM32F429NGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Part Number Series STM32F429
Manufacturer Pack Quantity 960
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810509-STM32F429NGH6
Ultra Librarian 3D Model Ultra Librarian STM32F429NGH6 CAD Model

Description

Product Overview: STM32F429NGH6

The STM32F429NGH6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, belonging to the STM32F4 series that is renowned for its advanced features and capabilities. This MCU is based on the ARM Cortex-M4 processor with a floating-point unit (FPU), which operates at frequencies of up to 180 MHz. This combination of processing power and precision makes it an ideal choice for applications requiring intense computational tasks and real-time operations.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at up to 180 MHz
  • Memory: Equipped with 1 Mbyte of Flash memory and 256+4 Kbytes of SRAM
  • Display Interface: Comes with an LCD-TFT controller, supporting up to XGA resolution, which is perfect for high-quality user interface applications
  • Advanced Connectivity: Offers a range of communication interfaces including up to 4 x I2C, 6 x SPI, 3 x USART, 2 x UART, 2 x CAN, and 1 x SAI (Serial Audio Interface)
  • High Integration: Features a plethora of peripherals such as USB OTG HS/FS, Ethernet, camera interface, and external memory interface
  • Rich Analog Peripherals: Provides multiple 12-bit ADCs, DACs, and analog comparators

Enhanced Graphics and Performance

The STM32F429NGH6 integrates the Chrom-ART Accelerator™, which enhances graphic performance, allowing for a more vibrant and efficient rendering of user interfaces. Additionally, the MCU contains a DMA2D graphic accelerator that further optimizes memory transfers for graphical operations.

Energy Efficient

Designed with energy efficiency in mind, the STM32F429NGH6 supports multiple power-saving modes, including a low-power run mode, sleep mode, and standby mode with a battery backup. These features make it suitable for portable and power-sensitive applications.

Development Support and Ecosystem

STMicroelectronics provides comprehensive development support for the STM32F429NGH6 with its extensive STM32Cube software ecosystem, including STM32CubeMX for configuration and initialization code generation, and STM32CubeIDE for integrated development. Additionally, a wide range of development boards and software examples are available to accelerate the design and development process for engineers.

With its outstanding performance, rich set of peripherals, and advanced graphics capabilities, the STM32F429NGH6 is a versatile MCU choice for a variety of applications, including industrial control, medical equipment, home automation, and IoT devices.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0162 $66.0324
4+ $27.0903 $108.3612
6+ $26.2437 $157.4622
8+ $25.3971 $203.1768
11+ $24.5506 $270.0566
14+ $22.0108 $308.1512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,333 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess