EN
  • EN
  • DE

STM32F439IGT6

Part No STM32F439IGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP / MCU 32-bit ARM Cortex M4 RISC 1MB Flash 2.5V/3.3V 176-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP
Win Source Part Number 795714-STM32F439IGT6
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F439IG
Introduction Date February 14, 2013
ECCN 5A992.c
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STM32F439IGT6 CAD Model

Description

STMicroelectronics STM32F439IGT6 Microcontroller

The STM32F439IGT6 is a high-performance advanced line microcontroller from STMicroelectronics, built on the cutting-edge ARM Cortex-M4 core. This microcontroller is designed to cater to the demanding requirements of today's complex and sophisticated applications in the industrial, medical, and consumer electronics markets.

Featuring a maximum CPU frequency of 180 MHz, the STM32F439IGT6 offers a perfect blend of real-time capabilities, digital signal processing (DSP) functionality, and low-power operation. It is equipped with a Floating Point Unit (FPU) which enhances the processing of floating-point arithmetic, crucial for applications involving complex mathematical computations.

This microcontroller provides a rich set of peripherals. It includes advanced connectivity options such as USB OTG (On-The-Go), Ethernet, and CAN interfaces, which facilitate seamless communication with other devices and networks. Additionally, it offers support for a camera interface, enabling direct connection to CMOS sensors, making it an ideal choice for vision systems.

The STM32F439IGT6 also boasts a flexible memory architecture with up to 2 MB of Flash memory and 256 KB of SRAM, ensuring ample space for application code and data storage. The integrated memory protection unit (MPU) enhances the security of the system, providing a safeguard against system crashes and security breaches.

For graphical user interfaces, the STM32F439IGT6 includes an LCD-TFT controller, which can drive displays with considerable ease, making it suitable for applications with human-machine interfaces (HMIs). The Chrom-ART Accelerator™, a hardware graphic accelerator, is also embedded to optimize graphic operations and minimize CPU load.

Security features on this microcontroller are robust, with a hardware cryptographic acceleration unit for algorithms like AES and HASH (MD5, SHA-1), ensuring secure data transactions and storage. A True Random Number Generator (TRNG) is also present for encryption-related operations.

Overall, the STM32F439IGT6 from STMicroelectronics is a powerhouse of features, providing developers with a highly integrated, reliable, and efficient solution for their high-end embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7962 $53.3886
7+ $14.6020 $102.2140
11+ $14.1457 $155.6027
15+ $13.6894 $205.3410
19+ $13.2331 $251.4289
26+ $11.8641 $308.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess