EN
  • EN
  • DE

STM32F446MCY6TR

Part No STM32F446MCY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 81WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 63
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 81-UFBGA, WLCSP
Base Product Number STM32F446
Other Names STM32F446MCY6TR,497-19356-1,497-19356-2,497-19356-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262896-STM32F446MCY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F446MCY6TR CAD Model

Description

STM32F446MCY6TR Microcontroller - STMicroelectronics

The STM32F446MCY6TR microcontroller from STMicroelectronics is a high-performance ARM Cortex-M4 based MCU designed to offer an ideal blend of real-time capabilities, digital signal processing, low-power operation, and advanced connectivity. This product targets a wide range of applications, including motor drives, power management, industrial automation, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 180 MHz.
  • Memory: Features up to 512 Kbytes of Flash memory and 128 Kbytes of SRAM, supporting intensive operations and complex applications.
  • Connectivity: Provides a rich set of peripherals for connectivity, including USB OTG, CAN, SPI, I2C, USART, SDIO, and more.
  • Audio: Comes with an I2S interface for high-quality audio applications.
  • Advanced Timers: Equipped with advanced control timers, general-purpose timers, and basic timers, suitable for a broad range of timing and control tasks.
  • Analog: Integrates analog peripherals like ADCs, DACs, and fast comparators, enabling a variety of analog-related functions.
  • Power Efficiency: Designed with ST's ART Accelerator and Dynamic Efficiency technologies, ensuring both high performance and energy efficiency.
  • Package: Available in an ultra-compact WLCSP 49-ball package, ideal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, ensuring reliability under extreme conditions.
  • Security: Features hardware-based security including a True Random Number Generator (TRNG) and hardware cryptographic acceleration.

Applications:

The STM32F446MCY6TR microcontroller is versatile and can be used in a variety of applications. It's particularly well-suited for:

  • Advanced motor control systems
  • Complex digital power supply systems
  • Industrial automation and control
  • High-performance embedded audio processing
  • Connected smart devices

With its robust feature set and STMicroelectronics' commitment to quality, the STM32F446MCY6TR is an excellent choice for designers looking for a microcontroller that delivers both performance and reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess