EN
  • EN
  • DE

STM32F446ZCJ6

Part No STM32F446ZCJ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 144UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 144-UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (10x10)
Base Product Number STM32F446
Other Names 497-18555,STM32F446ZCJ6
Standard Package 1,008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262777-STM32F446ZCJ6
Ultra Librarian 3D Model Ultra Librarian STM32F446ZCJ6 CAD Model

Description

STM32F446ZCJ6 Microcontroller - STMicroelectronics

The STM32F446ZCJ6 from STMicroelectronics is a high-performance ARM Cortex-M4 based microcontroller, designed to offer an ideal balance between performance, power efficiency, and integration. This microcontroller is particularly suited for industrial control, medical equipment, and embedded audio applications.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at up to 180 MHz.
  • Memory: Features 512 KB of Flash memory and 128 KB of SRAM, ensuring ample space for complex applications.
  • Connectivity: Equipped with a variety of communication interfaces, including three I2C, four USARTs, three SPIs, two CANs, and one SAI (Serial Audio Interface).
  • Advanced I/Os: Up to 17 timers, including PWM, dead time, and brake for motor control, as well as incremental encoder inputs.
  • ADCs: Dual 12-bit Analog-to-Digital Converters capable of converting at 2.4 MSPS.
  • Clock System: Flexible clock control system with an internal oscillator and PLLs for frequency multiplication.
  • Power Efficiency: Low power modes including Sleep, Stop, and Standby to ensure power efficiency for battery-powered applications.
  • Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the ARM core.

Integration:

The STM32F446ZCJ6 integrates a range of peripherals that reduce the need for external components, thus minimizing the overall system cost and PCB complexity. The microcontroller's rich set of peripherals can be remapped to some extent thanks to its flexible memory and peripheral interconnect matrix.

Development Ecosystem:

STMicroelectronics supports the STM32F446ZCJ6 with a comprehensive development ecosystem that includes IDEs, STM32Cube software libraries, and hardware development kits. This ecosystem simplifies the development process, from initial prototyping to final product deployment, ensuring a smooth user experience for developers.

Applications:

Its robust architecture and feature set make the STM32F446ZCJ6 an excellent choice for applications requiring significant computational power and real-time performance, such as advanced motor control, audio DSP, and complex communication systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2128 $66.6384
6+ $18.2259 $109.3554
9+ $17.6563 $158.9067
12+ $17.0868 $205.0416
16+ $16.5172 $264.2752
21+ $14.8085 $310.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,016 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess