EN
  • EN
  • DE

STM32F446ZCT6

Part No STM32F446ZCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 114
Family Name STM32F446
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17473, STM32F446ZCT6-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852855-STM32F446ZCT6
Ultra Librarian 3D Model Ultra Librarian STM32F446ZCT6 CAD Model

Description

STM32F446ZCT6 Microcontroller - STMicroelectronics

The STM32F446ZCT6 is a high-performance ARM Cortex-M4 microcontroller designed and manufactured by STMicroelectronics. This microcontroller is part of the STM32F4 series, which is renowned for its advanced features that cater to a wide range of applications, such as motor drive and application control, medical equipment, industrial applications, and IoT systems.

At the heart of the STM32F446ZCT6 is a 32-bit Cortex-M4 core, boasting a maximum frequency of 180 MHz. The core also includes a floating-point unit (FPU) which supports all ARM single-precision data-processing instructions and data types. This capability significantly improves the computational efficiency of the device, making it well-suited for numerically intensive applications.

One of the standout features of the STM32F446ZCT6 is its rich set of peripherals. It includes up to 17 timers, 3 SPIs, 3 I2Cs, 4 USARTs, 2 UARTs, SDIO, 2 CANs, and SAI (serial audio interface). These peripherals provide ample options for interfacing with other components and modules, ensuring flexibility in design and implementation.

The microcontroller also comes with advanced connectivity features. It supports USB OTG full speed and high speed with an on-chip PHY, making it easy to integrate into systems that require robust USB connectivity. Additionally, the device offers a parallel camera interface for multimedia applications.

Memory capabilities of the STM32F446ZCT6 include 512 KB of Flash memory and 128 KB of SRAM, which are essential for storing code and managing data in complex applications. The microcontroller also supports external memory interfaces for both static and dynamic memories, expanding the data storage possibilities.

For enhanced security and system integrity, the STM32F446ZCT6 incorporates a True random number generator (RNG) and a CRC calculation unit. The device also provides a set of system functions, hardware timers, and an extensive range of power-saving modes, which enable the design of low-power applications.

With its robust architecture, extensive peripheral set, and high-performance capabilities, the STM32F446ZCT6 is a versatile microcontroller that can meet the demands of sophisticated and power-efficient applications across various industry segments.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess