EN
  • EN
  • DE

STM32F722ZET6

Part No STM32F722ZET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 114
Family Name STM32F722
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18558, STM32F722ZET6-ND
Quantity per package 360
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852367-STM32F722ZET6
Ultra Librarian 3D Model Ultra Librarian STM32F722ZET6 CAD Model

Description

STM32F722ZET6 Microcontroller

The STM32F722ZET6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F7 series, which is based on the ARM Cortex-M7 processor. This advanced MCU is designed to operate at frequencies up to 216 MHz, providing the balance between performance, power efficiency, and integration, making it an ideal choice for a wide range of applications including industrial control, motor drives, medical equipment, and IoT devices.

With a core architecture that implements a single-precision floating-point unit (FPU), the STM32F722ZET6 delivers enhanced computational capabilities, enabling efficient handling of complex mathematical operations. This feature is particularly useful for applications requiring fast and accurate calculations, such as digital signal processing or control algorithms.

The STM32F722ZET6 comes with a rich set of peripherals and interfaces, including:

  • Up to 512 KB of Flash memory
  • 256 KB of SRAM
  • 16 KB of instruction and data cache
  • USB OTG full-speed and high-speed with dedicated power supply
  • Three 12-bit ADCs with 24 channels
  • Two 12-bit DACs
  • Up to 17 timers, some with high-resolution capabilities
  • Support for up to 22 communication interfaces including I2C, SPI, USART, UART, CAN, and SDMMC

The STM32F722ZET6 also incorporates advanced security features to ensure the integrity and confidentiality of user data. These include a hardware random number generator, CRC calculation unit, and a memory protection unit that enhances the security of your application by preventing unauthorized access to code and data.

STMicroelectronics provides comprehensive development tools and software support for the STM32F722ZET6, including the STM32Cube software development kit, which offers a HAL library, middleware components, and examples to jumpstart the development process. The MCU is also supported by a range of integrated development environments (IDEs) and toolchains, such as IAR, Keil, and GCC-based IDEs.

Overall, the STM32F722ZET6 is a robust and versatile MCU that offers the performance and features needed to meet the demands of complex and computation-intensive applications while maintaining cost-effectiveness and ease of development.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9729 $68.9187
6+ $18.8496 $113.0976
9+ $18.2605 $164.3445
12+ $17.6715 $212.0580
15+ $17.0824 $256.2360
20+ $15.3153 $306.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,875 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess