EN
  • EN
  • DE

STM32F730R8T6

Part No STM32F730R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 50
Family Name STM32F730
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847906-STM32F730R8T6
Ultra Librarian 3D Model Ultra Librarian STM32F730R8T6 CAD Model

Description

STM32F730R8T6 Microcontroller - STMicroelectronics

The STM32F730R8T6 is a high-performance ARM Cortex-M7 based microcontroller from STMicroelectronics, designed for a wide range of applications, including industrial control systems, automotive electronics, and smart home devices. With its advanced architecture, this microcontroller offers a perfect blend of power efficiency and processing capability, making it an ideal choice for projects that require a compact form factor without compromising on performance.

At the core of the STM32F730R8T6 is a 32-bit ARM Cortex-M7 processor that can run at a frequency of up to 216 MHz. This processor is complemented by a Floating Point Unit (FPU) which enhances the microcontroller's ability to handle complex mathematical operations and DSP instructions, thus speeding up data processing and improving overall system efficiency.

The device features 64KB of RAM and 512KB of flash memory, providing ample space for code storage and execution. The integrated flash memory is known for its reliability and provides the convenience of in-system programming and in-application programming, which is essential for rapid development and updates.

Connectivity options on the STM32F730R8T6 are robust, with multiple communication interfaces including I2C, SPI, USART, and CAN, allowing for flexible integration into a variety of systems. Additionally, the microcontroller supports USB 2.0 Full Speed with an on-chip PHY, enabling easy connection to computer systems and other USB devices.

The STM32F730R8T6 also boasts a range of analog features, such as 12-bit ADCs, DAC channels, and ultra-fast comparators, which are crucial for precise sensor readings and control applications. For enhanced security, the microcontroller includes features like a hardware random number generator and CRC calculation unit.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes software libraries, development boards, and configuration tools to streamline the development process. Additionally, the STM32F730R8T6 is supported by a wide range of integrated development environments (IDEs) and toolchains, making it a versatile and accessible option for both hobbyists and professional engineers alike.

Overall, the STM32F730R8T6 microcontroller is a powerful and versatile component that offers a rich set of features and connectivity options to meet the demands of complex and sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2590 $55.5540
14+ $7.5971 $106.3594
21+ $7.3597 $154.5537
29+ $7.1223 $206.5467
37+ $6.8849 $254.7413
49+ $6.1727 $302.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess