EN
  • EN
  • DE

STM32F745IEK7

Part No STM32F745IEK7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 176UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32F745
Other Names 497-16788
Standard Package 1,008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262723-STM32F745IEK7
Ultra Librarian 3D Model Ultra Librarian STM32F745IEK7 CAD Model

Description

STM32F745IEK7 Microcontroller Overview

The STM32F745IEK7 is a high-performance microcontroller from STMicroelectronics, designed to offer the best in class operational efficiency for demanding applications. Built on the advanced ARM Cortex-M7 processor, this microcontroller is capable of running at a frequency of up to 216 MHz. It is part of the STM32F7 series, which are known for their rich set of peripherals and features that enable a wide range of applications including industrial control, medical equipment, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M7 at 216 MHz with double-precision floating point unit (FPU)
  • Flash memory: 512 Kbytes
  • RAM: 320 Kbytes including 64 Kbytes of Data TCM RAM for critical real-time data + 4 Kbytes of backup SRAM
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic content creation
  • Display interface: Supports up to XGA resolution
  • Timers: Advanced control timers, general-purpose timers, and basic timers
  • Communication interfaces: I2C, SPI, USART, UART, CAN, and USB OTG HS/FS
  • Advanced connectivity: Ethernet and camera interface
  • Analog: Three 12-bit ADCs, two DACs
  • Advanced encryption: Hardware cryptographic acceleration and hash processor
  • Supply voltage: 1.7 V to 3.6 V
  • Operating temperature range: -40 °C to 85/105 °C
  • Packages: UFBGA176, LQFP176, TFBGA216

Performance and Efficiency

The STM32F745IEK7 microcontroller pushes the limits of performance by leveraging the Cortex-M7 core's capabilities, including branch prediction, and caches to ensure maximum efficiency. The FPU unit enables precise and fast calculations, essential for applications requiring complex mathematical computations.

Embedded Security

Security is a critical aspect of modern microcontrollers, and the STM32F745IEK7 addresses this with its hardware cryptographic acceleration, which supports algorithms like AES and SHA-1/SHA-2. The inclusion of a true random number generator (TRNG) and hash processor further enhances security for sensitive applications.

Development and Ecosystem

STMicroelectronics provides a comprehensive development ecosystem for the STM32F745IEK7, including software tools, libraries, and real-time operating system (RTOS) support. Developers can leverage the STM32Cube software development kit (SDK) and extensive HAL libraries to expedite the development process and bring products to market faster.

Whether it's for advanced control systems, user interfaces, or secure communications, the STM32F745IEK7 is an ideal choice for designers seeking a robust, secure, and high-performing microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.3859 $302.3859
2+ $271.1051 $542.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess