EN
  • EN
  • DE

STM32F746BET6

Part No STM32F746BET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number STM32F746
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 843758-STM32F746BET6
Ultra Librarian 3D Model Ultra Librarian STM32F746BET6 CAD Model

Description

STM32F746BET6 Microcontroller Overview

The STM32F746BET6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that is part of the STM32F7 series, which is renowned for its advanced architecture, peripherals, and features that make it ideal for a wide range of applications. This MCU is based on the ARM Cortex-M7 processor with a floating-point unit (FPU) which provides up to 216 MHz of CPU speed.

Key Features

  • Core: ARM Cortex-M7 processor with FPU, allowing for efficient computations and high-speed operation.
  • Memory: Comes with 512 KB of Flash memory and 128+4 KB of SRAM which provide ample storage for code and data.
  • Performance: Capable of reaching up to 462 DMIPS/1082 CoreMark which is indicative of its impressive processing capabilities.
  • Graphics: Equipped with a Chrom-ART Accelerator™ for enhanced graphic performance, as well as an LCD-TFT controller, making it suitable for user interface applications.
  • Connectivity: Features a variety of connectivity options including USB OTG HS/FS, UART, SPI, I2C, CAN, and SAI audio interfaces.
  • Advanced Peripherals: Supports advanced peripherals including a camera interface, an Ethernet MAC, and a Quad-SPI interface.
  • Power Efficiency: Designed for energy efficiency with multiple power-saving modes to ensure optimal power consumption for various applications.
  • Development Support: Backed by a comprehensive development ecosystem, including software libraries, development boards, and a supportive community.

Applications

The STM32F746BET6 MCU is versatile and can be used in a range of applications including industrial control systems, medical devices, smart home devices, advanced robotics, and complex IoT systems. Its high processing power and rich set of peripherals make it particularly well-suited for applications that require sophisticated graphics, real-time processing, and connectivity.

Conclusion

With its powerful ARM Cortex-M7 core, extensive memory, and advanced peripherals, the STM32F746BET6 from STMicroelectronics represents a robust solution for designers looking to create complex and demanding applications. Its ability to handle intensive tasks while maintaining power efficiency makes it a top choice for developers in a variety of fields.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6774 $57.3548
5+ $23.5302 $117.6510
7+ $22.7949 $159.5643
10+ $22.0595 $220.5950
12+ $21.3242 $255.8904
16+ $19.1183 $305.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess