EN
  • EN
  • DE

FOXSDLF/250F-20/TR

Part No FOXSDLF/250F-20/TR
Manufacturer Fox Electronics
Catalog Custom Parts (E - I)
Description Crystal 25MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 30Ohm 2-Pin HC-49/SDLF SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 25 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.003 %
Lead Free Lead Free
Load Capacitance 20 pF
Max Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 2
RoHS Compliant
Series Resistance 30 Ω
Win Source Part Number 1167665-FOXSDLF/250F-20/TR
Categories Custom Parts
Manufacturer Fox Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOXSDLF/250F-20/TR CAD Model

Description

The 1167665-FOXSDLF/250F-20/TR is a custom part electronic component used in various applications from Fox Electronics.

  • Frequency: 25 MHz
  • Frequency Stability: 50 ppm
  • Frequency Tolerance: 0.003%
  • Load Capacitance: 20 pF
  • Pins: 2
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Series Resistance: 30 Ω
  • Operating Temperature Range: -20°C to 70°C
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

IQD Frequency Products Ltd
French Electronic Distributor since 1988
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Lite-On Inc.
Ultra LVF Surface Mount Glass Passivated Bridge Rectifier, 25A, 600V, 6.60mm L x 1.40mm W x 7.30mm H
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
Rad-hard dual 4-input NAND gate
Need more? Email Us
GSI Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess