EN
  • EN
  • DE

STM32F746NGH6

Part No STM32F746NGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F7
Packaging Tray
Core Processor ARM Cortex-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 216-TFBGA
Manufacturer Package 216-TFBGA (13x13)
Win Source Part Number 708504-STM32F746NGH6
Series TPS series
Family Name STM32F746
Introduction Date May 26, 2015
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2033
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F746NGH6 CAD Model

Description

STM32F746NGH6 Microcontroller Overview

The STM32F746NGH6 is a high-performance advanced line microcontroller from STMicroelectronics that is part of the STM32F7 series. This microcontroller is based on the ARM Cortex-M7 processor with a maximum CPU frequency of 216 MHz, which makes it one of the fastest microcontrollers in the market. It is designed for a wide range of applications, including industrial automation, medical equipment, consumer electronics, and high-performance embedded systems.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating point unit (FPU).
  • Performance: Up to 216 MHz CPU frequency with a high-performance memory architecture.
  • Memory: 1 Mbyte of Flash memory and 320+4 Kbytes of RAM.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic performance, supporting a TFT-LCD interface.
  • Audio: SAI audio interface, supporting advanced audio functionalities.

Connectivity

The STM32F746NGH6 provides extensive connectivity options. It includes support for Ethernet and a variety of other communication interfaces:

  • Four I2C interfaces
  • Four USARTs and four UARTs
  • Six SPIs, three I2Ss in full duplex
  • Two CAN interfaces
  • SDMMC interface
  • USB 2.0 full-speed device/host/OTG controller with on-chip PHY
  • USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI

Advanced Features

Additional advanced features include:

  • 16- and 32-bit timers, including a PWM timer for motor control
  • Two ADCs with 12-bit resolution
  • General-purpose and advanced-control DMA controllers
  • True random number generator and CRC calculation unit
  • Advanced security features including a hardware cryptographic acceleration cell

Development and Ecosystem

The STM32F746NGH6 is supported by a comprehensive set of software tools, including the STM32Cube software development kit, which provides a HAL library, middleware, and examples for rapid development. The microcontroller is also supported by a variety of development boards and kits for quick prototyping and easy evaluation of all the MCU features.

With its impressive mix of performance, memory, and peripherals, the STM32F746NGH6 is an ideal choice for demanding applications that require high-speed processing and multi-domain functionality.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8901 $55.5604
9+ $11.3970 $102.5730
14+ $11.0408 $154.5712
19+ $10.6847 $203.0093
25+ $10.3285 $258.2125
33+ $9.2601 $305.5833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess