EN
  • EN
  • DE

STM32F765ZGT6TR

Part No STM32F765ZGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32
Standard Package 500
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262753-STM32F765ZGT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F765ZGT6TR CAD Model

Description

Overview of STM32F765ZGT6TR Microcontroller

The STM32F765ZGT6TR is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. It is part of the advanced STM32F7 series, which is built on the ARM Cortex-M7 processor, the most powerful Cortex-M processor available. The STM32F765ZGT6TR is designed to offer the best balance of dynamic power consumption (in Run mode) and processing performance, while integrating a rich set of peripherals for connectivity, system integration, and real-time capabilities.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating point unit (FPU), running at a frequency of up to 216 MHz.
  • Memory: Features 1 MB of Flash memory and 512 KB of RAM, providing ample space for complex applications and software.
  • Advanced Connectivity: Includes a variety of communication interfaces such as USB OTG, SPI, I2C, USART, UART, CAN, and SAI.
  • Graphics Support: Offers a Chrom-ART Accelerator™ for enhanced graphic performance, along with an LCD-TFT controller for driving external display panels.
  • High-Resolution Timer: Comes with a high-resolution timer for precise timing operations and advanced control applications.
  • Security: Features hardware cryptographic acceleration and a true random number generator for enhanced security.
  • Power Efficiency: Supports multiple power-saving modes to ensure energy efficiency for battery-operated or power-conscious applications.

Applications

The STM32F765ZGT6TR is ideal for a wide range of applications, including:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical and healthcare equipment
  • Advanced consumer electronics
  • Automotive applications
  • Aerospace and avionics systems

Package and Quality

This MCU comes in an LQFP144 package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The STM32F765ZGT6TR is also part of STMicroelectronics' product longevity program, ensuring long-term availability and support for industrial-grade and critical applications.

With its robust feature set, the STM32F765ZGT6TR is a versatile choice for developers looking to leverage high computational power, extensive I/O capabilities, and advanced security features in their next-generation embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2059 $64.4118
4+ $26.4254 $105.7016
6+ $25.5996 $153.5976
9+ $24.7738 $222.9642
11+ $23.9480 $263.4280
14+ $21.4706 $300.5884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,321 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess