EN
  • EN
  • DE

MAX7328AWE+

Part No MAX7328AWE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features I/O Expander 8 2-Wire 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Number of I/O 8
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MAX7328
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925640-MAX7328AWE+
Ultra Librarian 3D Model Ultra Librarian MAX7328AWE+ CAD Model

Description

Maxim Integrated MAX7328AWE+ I/O Expander

The Maxim Integrated MAX7328AWE+ is a high-performance, 2-wire serially interfaced I/O expander designed to provide additional digital I/O options for microcontrollers and microprocessors with limited GPIOs. This device is particularly useful in applications where board space is at a premium and additional I/Os are necessary for interface requirements.

With the MAX7328AWE+, systems can easily be expanded to include more I/O lines by connecting to the I2C-compatible bus. This expander offers 8 I/O ports that can be individually configured as either inputs or outputs, providing flexibility for a wide range of applications. Each I/O port can sink up to 50mA, making it suitable for directly driving LEDs while also being tolerant to 5.5V, which allows for interfacing with a variety of logic levels.

The device operates over a wide voltage range from 2.5V to 5.5V, which ensures compatibility with most logic levels and provides robustness for automotive and industrial applications. The MAX7328AWE+ is also equipped with an integrated level-shifting function, which allows it to interface with components that operate at different voltage levels without the need for external components.

For enhanced safety and reliability, the MAX7328AWE+ features built-in over-temperature protection. Additionally, the device's power-on reset function ensures that the I/Os are initialized to a known state upon power-up. This is crucial for preventing unintended operations that could arise from undefined I/O states.

The compact 16-pin SOIC-W package of the MAX7328AWE+ makes it easy to integrate into space-constrained designs, while also providing the robustness required for industrial temperature ranges of -40°C to +85°C. Whether used in automotive control systems, portable devices, or any system requiring additional I/O capability, the MAX7328AWE+ from Maxim Integrated is an excellent choice for designers looking to enhance their system's functionality without significant redesign or added complexity.

With its ease of use, flexibility, and reliability, the MAX7328AWE+ stands out as a smart solution for expanding the I/O capabilities of any microcontroller-based system.

You May Also Be Interested in

Nexperia USA Inc.
I2C
Lowest to $23.2836
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8025 $62.4325
30+ $3.9409 $118.2270
46+ $3.8173 $175.5958
63+ $3.6948 $232.7724
81+ $3.5713 $289.2753
109+ $3.2017 $348.9853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess