EN
  • EN
  • DE

STM32F767BIT6

Part No STM32F767BIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 159
Family Name STM32F767
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852200-STM32F767BIT6
Ultra Librarian 3D Model Ultra Librarian STM32F767BIT6 CAD Model

Description

STM32F767BIT6 Microcontroller

The STM32F767BIT6 is a high-performance microcontroller from STMicroelectronics, crafted to deliver the efficiency and power of the advanced ARM Cortex-M7 processor. It is a part of the STM32F7 series, which is renowned for its smart architecture, great performance, and energy efficiency. This microcontroller is designed to cater to a wide range of applications, from industrial controls and home automation to medical devices and IoT solutions.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), running at a frequency of up to 216 MHz.
  • Memory: 2MB of flash memory and 512KB of RAM, providing ample space for complex applications and data storage.
  • Rich Connectivity: Includes a host of peripherals such as USB OTG, Ethernet, CAN, SDIO, and multiple serial communication interfaces (UART, SPI, I2C).
  • Advanced Graphics: Comes with an LCD-TFT controller, making it an ideal choice for user interfaces with graphics requirements.
  • Power Efficiency: Features multiple power-saving modes, including a flexible sleep mode, which ensures efficient power management for battery-operated devices.
  • Enhanced I/Os: Up to 168 I/O ports with interrupt capability, allowing for the attachment of a multitude of sensors and actuators.
  • Security: Equipped with hardware-based security features such as a true random number generator and cryptographic acceleration for secure data transfer and storage.

Applications:

The STM32F767BIT6's versatility and extensive feature set make it suitable for an array of applications, including:

  • Industrial automation and control systems
  • Complex IoT devices with demanding processing needs
  • Medical equipment requiring high computational capabilities
  • Advanced consumer electronics
  • High-resolution graphical user interfaces
  • Real-time audio and video processing

With its cutting-edge ARM Cortex-M7 core and a wealth of peripherals and interfaces, the STM32F767BIT6 microcontroller stands as a robust foundation for sophisticated embedded systems that require high-speed processing and multifaceted functionalities.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4940 $53.9760
10+ $11.0720 $110.7200
14+ $10.7260 $150.1640
20+ $10.3800 $207.6000
25+ $10.0340 $250.8500
34+ $8.9960 $305.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess