EN
  • EN
  • DE

STM32F777BIT6

Part No STM32F777BIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 159
Family Name STM32F777
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852198-STM32F777BIT6
Ultra Librarian 3D Model Ultra Librarian STM32F777BIT6 CAD Model

Description

STM32F777BIT6 Microcontroller

The STM32F777BIT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best in class operational efficiency, speed, and versatility. This advanced microcontroller is part of the STM32F7 series, which is well-known for its ARM Cortex-M7 core, providing users with a rich set of peripherals and enhanced I/O capabilities suitable for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M7 processor with a maximum frequency of 216 MHz, equipped with a double-precision floating point unit (FPU), which makes it ideal for complex and math-intensive applications.
  • Memory: Features 2 Mbytes of flash memory and 512+4 Kbytes of RAM, ensuring ample space for program storage and efficient data management.
  • Connectivity: Offers a comprehensive set of communication interfaces, including USB OTG HS/FS, UARTs, SPI, I2C, CAN, and SAI. It also provides an Ethernet MAC, camera interface, and an LCD-TFT controller for multimedia applications.
  • Advanced Peripherals: Comes with advanced peripherals like multiple 16-bit and 32-bit timers, up to 140 I/O ports with interrupt capability, and an ART Accelerator™ for zero-wait execution from Flash memory.
  • Power Efficiency: Designed with ST's ART Accelerator and L1 cache, it operates with high efficiency, which reduces power consumption and improves system performance.
  • Security: Incorporates features to ensure system security, such as a true random number generator (RNG) and hardware cryptographic acceleration.

Applications:

The STM32F777BIT6 excels in a variety of applications, including industrial control systems, Internet of Things (IoT) devices, home automation, medical equipment, and complex audio and graphical processing tasks. Its high processing power and rich set of features make it an excellent choice for applications requiring high-speed communication, real-time capabilities, and advanced security.

Development Support:

STMicroelectronics provides extensive support for the STM32F777BIT6 through their STM32Cube software ecosystem, which includes a comprehensive set of tools, libraries, and examples to accelerate the development process. Additionally, the microcontroller is supported by a wide range of development boards and kits, making prototyping and testing more accessible for engineers and developers.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess