EN
  • EN
  • DE

STM32G030K6T6

Part No STM32G030K6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Number of I/O 30
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19769, STM32G030K6T6-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851400-STM32G030K6T6
Ultra Librarian 3D Model Ultra Librarian STM32G030K6T6 CAD Model

Description

STM32G030K6T6 Microcontroller - STMicroelectronics

The STM32G030K6T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to their STM32G0 series, designed for cost-effective applications. This device incorporates the advanced Arm® Cortex®-M0+ processor, which operates at speeds of up to 64 MHz, providing the perfect balance between power consumption and processing capability.

With a memory configuration that includes 32 Kbytes of Flash memory and 8 Kbytes of SRAM, the STM32G030K6T6 is suited for a wide range of applications that require an optimal combination of power efficiency and computing power. The MCU's rich set of peripherals includes multiple communication interfaces such as I2C, USARTs, SPI, and an HDMI CEC. This makes it an ideal choice for a variety of applications, including industrial control systems, home automation, consumer electronics, and Internet of Things (IoT) devices.

The STM32G030K6T6 also features a 12-bit analog-to-digital converter (ADC) with up to 13 channels, allowing it to handle analog signals with precision. This is particularly useful for sensor interfacing and data acquisition tasks. Additionally, the MCU includes several timers, watchdogs, and a real-time clock, which provide the necessary tools for time-sensitive operations.

For enhanced system integrity, the STM32G030K6T6 comes with several built-in hardware security features. These include a CRC calculation unit for error detection, as well as a hardware random number generator (RNG) for cryptographic operations. The device also supports multiple power-saving modes, enabling the design of energy-efficient applications.

The MCU is packaged in a 32-pin LQFP package, which provides a compact footprint while still offering ample I/O ports for connectivity. Its robust design, combined with a wide operating temperature range, ensures reliable operation even in harsh environments.

Overall, the STM32G030K6T6 from STMicroelectronics is a versatile and cost-effective microcontroller that is ideal for developers looking to create sophisticated applications without compromising on performance or budget.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9263 $50.9465
135+ $0.7601 $102.6135
205+ $0.7363 $150.9415
285+ $0.7126 $203.0910
365+ $0.6888 $251.4120
490+ $0.6176 $302.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess