EN
  • EN
  • DE

STM32G031C4T6

Part No STM32G031C4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 19x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
Other Names 497-STM32G031C4T6
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262640-STM32G031C4T6
Ultra Librarian 3D Model Ultra Librarian STM32G031C4T6 CAD Model

Description

The STM32G031C4T6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32G0 series. This series is known for its energy efficiency, robust performance, and the integration of the Arm Cortex-M0+ processor core. This particular MCU is suitable for a wide range of applications, including industrial controls, consumer products, and Internet of Things (IoT) devices.

Key Features

  • Core: Arm Cortex-M0+ 32-bit RISC core operating at a 64 MHz frequency.
  • Memory: Comes with 16 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for small to medium-sized applications.
  • Energy Efficiency: Designed for low-power operation with multiple power-saving modes, including Sleep, Stop, and Standby.
  • I/O Ports: Features up to 25 I/O ports, each one is 5V-tolerant, ensuring compatibility with a range of peripherals and sensors.
  • Analog: Includes multiple 12-bit analog-to-digital converters (ADCs), as well as analog comparators and DAC channels.
  • Timers: Equipped with advanced-control, general-purpose, and basic timers for precise event timing and waveform generation.
  • Communication Interfaces: Offers a variety of communication interfaces such as I2C, USARTs, SPI, and HDMI CEC.
  • Debugging: Built-in support for serial wire debug (SWD) and offers extensive breakpoint and watchpoint capabilities.
  • Package: Available in a small form factor TSSOP20 package, making it ideal for space-constrained applications.

Applications

The STM32G031C4T6 MCU is versatile and can be used in a variety of applications. Its robust feature set makes it particularly well-suited for:

  • Smart sensors and actuators
  • Home automation systems
  • Wearable devices
  • Energy management systems
  • Small appliances
  • Personal medical devices

With its combination of performance, power efficiency, and integration, the STM32G031C4T6 from STMicroelectronics is a compelling choice for designers looking to develop sophisticated and reliable products in a cost-effective manner.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess