EN
  • EN
  • DE

STM32G031C4U6

Part No STM32G031C4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48UFQFPN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 19x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Other Names 497-STM32G031C4U6
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262641-STM32G031C4U6
Ultra Librarian 3D Model Ultra Librarian STM32G031C4U6 CAD Model

Description

STM32G031C4U6 Microcontroller - STMicroelectronics

The STM32G031C4U6 is a cutting-edge microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM32G0 series, which is known for its energy efficiency, performance, and integration. It is designed to offer a perfect blend of low power consumption and high processing power, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the STM32G031C4U6 lies a 32-bit Arm® Cortex®-M0+ core, which operates at speeds of up to 64 MHz. This core provides the balance between efficiency and processing capability, ensuring responsive and power-conscious operation. The microcontroller comes with 16 Kbytes of Flash memory and 4 Kbytes of RAM, sufficient for handling complex code and data storage requirements for many embedded systems.

The STM32G031C4U6 features a rich set of peripherals that enhance its versatility. These include multiple communication interfaces such as I2C, USARTs, SPI, and HDMI CEC, which allow for easy integration with other components and systems. Additionally, it boasts several 16-bit timers, a 32-bit timer, as well as independent and system watchdog timers, which are crucial for time-sensitive tasks.

Its analog capabilities are not to be underestimated, with a 12-bit Analog-to-Digital Converter (ADC) with up to 19 channels, ensuring precise measurement of analog signals. Moreover, the microcontroller includes an analog comparator and a DAC channel, providing further flexibility in handling analog tasks.

The STM32G031C4U6 is also characterized by its robust security features, including hardware-based support for cyclic redundancy check (CRC) calculation, which is essential for ensuring data integrity. The device is delivered in a UFQFPN28 package, which is known for its small footprint and ease of mounting on printed circuit boards.

STMicroelectronics has equipped the STM32G031C4U6 with a comprehensive development ecosystem, including software libraries, development boards, and configuration tools, to accelerate the development process and reduce time-to-market for products built around this microcontroller.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess