EN
  • EN
  • DE

STM32G070KBT6TR

Part No STM32G070KBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 29
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1337449-STM32G070KBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32G070KBT6TR CAD Model

Description

STM32G070KBT6TR Microcontroller Overview

The STM32G070KBT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32G0 series. This MCU is designed to offer a perfect balance between performance, power efficiency, and cost-effectiveness, making it an ideal choice for a wide range of applications including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a 64 MHz frequency.
  • Memory: 128 Kbytes of Flash memory and 36 Kbytes of SRAM, providing ample space for application code and data storage.
  • I/O Pins: Up to 82 I/O pins, offering flexibility for connecting peripherals and custom hardware interfaces.
  • Communication Interfaces: Includes a comprehensive set of peripherals such as I2C, USARTs, SPIs, and CAN, allowing for easy integration into various communication networks.
  • ADC: Multiple 12-bit analog-to-digital converters with up to 19 channels, enabling precise measurement of analog signals.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby, to minimize energy consumption during idle periods.
  • Package: Available in a 32-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, ensuring reliability in extreme environments.

Advantages of STM32G070KBT6TR

The STM32G070KBT6TR MCU stands out due to its robust architecture and rich set of features. Its Cortex®-M0+ core ensures efficient processing capabilities while maintaining low power consumption. The MCU's extensive memory capacity is well-suited for complex applications that require substantial code or data storage. With its wide range of peripherals and I/O options, the STM32G070KBT6TR provides designers with the flexibility to create scalable and versatile systems.

Furthermore, the STM32G070KBT6TR's integration of multiple power-saving modes makes it an excellent choice for battery-operated or energy-sensitive applications. Its compatibility with a broad spectrum of external components and modules also simplifies the development process, allowing for quicker time-to-market.

Whether you're designing a sophisticated industrial control system, a consumer gadget with demanding performance requirements, or an IoT device that needs to operate for extended periods on a single battery charge, the STM32G070KBT6TR from STMicroelectronics offers a reliable and cost-effective solution that doesn't compromise on features or performance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1852 $53.3340
95+ $1.1088 $105.3360
145+ $1.0706 $155.2370
205+ $0.9941 $203.7905
265+ $0.9559 $253.3135
330+ $0.9176 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,470 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess