EN
  • EN
  • DE

STM32G071CBT6

Part No STM32G071CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Number of I/O 44
Family Name STM32G071
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851560-STM32G071CBT6
Ultra Librarian 3D Model Ultra Librarian STM32G071CBT6 CAD Model

Description

STM32G071CBT6 Microcontroller - STMicroelectronics

The STM32G071CBT6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between power efficiency, performance, and cost. This device is part of the STM32G0 series, which is known for its robust architecture and dynamic efficiency. The STM32G071CBT6 is built around a 32-bit ARM Cortex-M0+ core, which operates at speeds of up to 64 MHz.

Featuring a rich set of peripherals and I/Os, this microcontroller is an excellent choice for a wide range of applications, including industrial controls, consumer electronics, and Internet of Things (IoT) devices. With its advanced analog features, the STM32G071CBT6 is particularly well-suited for applications requiring sophisticated analog functionalities such as precise sensor interfacing and real-time control.

Key Features:

  • Core: ARM Cortex-M0+ 32-bit running at up to 64 MHz
  • Memory: 128 Kbytes of Flash memory and 36 Kbytes of SRAM
  • Advanced analog peripherals: 12-bit ADC, DAC, comparators, and operational amplifiers
  • Rich connectivity: I2C, USARTs, SPIs, and advanced timers
  • Low power consumption modes for energy-sensitive applications
  • Operating voltage range from 2.0 to 3.6 V
  • Robust I/Os: Up to 55 I/O ports with interrupt capability
  • Comprehensive development ecosystem supported by STMicroelectronics software tools

This microcontroller comes in a 48-pin LQFP package, which provides a compact footprint while allowing for a high level of functionality and connectivity. The STM32G071CBT6 also supports multiple power-saving modes, including a low-power run mode and multiple standby and stop modes, which enable the design of energy-efficient products.

STMicroelectronics provides extensive support for the STM32G071CBT6 through its STM32Cube software development platform, which includes HAL and LL APIs, middleware components, and a full set of software tools. This support helps to accelerate the development process and reduce time-to-market for products utilizing this microcontroller.

The STM32G071CBT6 is an ideal choice for designers looking for a microcontroller that delivers a perfect blend of performance, power efficiency, and cost-effectiveness, enabling innovative and competitive end-products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1405 $51.3720
57+ $1.7563 $100.1091
89+ $1.7015 $151.4335
122+ $1.6466 $200.8852
158+ $1.5917 $251.4886
211+ $1.4270 $301.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,650 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess