EN
  • EN
  • DE

STM32G0B1CEU6

Part No STM32G0B1CEU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 42
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 17x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32G0B1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368570-STM32G0B1CEU6
Ultra Librarian 3D Model Ultra Librarian STM32G0B1CEU6 CAD Model

Description

The STM32G0B1CEU6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional efficiency, performance, and flexibility. This device is a member of the STM32G0 series, which is built on a high-performance Arm® Cortex®-M0+ 32-bit RISC core operating at up to 64 MHz frequency. The STM32G0B1CEU6 is designed to deliver a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications.

With up to 128 Kbytes of Flash memory and 36 Kbytes of SRAM, this microcontroller provides ample storage for complex applications. It also features a rich set of peripherals that enhance its connectivity, timing, and analog capabilities. These include multiple 16-bit timers, a 32-bit timer, as well as a SysTick timer, which together offer excellent timing precision and flexibility.

The STM32G0B1CEU6 supports advanced communication protocols such as I2C, USARTs, SPIs, and a USB 2.0 Full-Speed interface with a LPM (Link Power Management) feature. This ensures seamless integration with a variety of external devices and systems. Additionally, the MCU comes with multiple 12-bit ADCs, providing accurate analog signal measurement and conversion, which is essential for sensor interfacing and control applications.

Security is a critical aspect of modern MCUs, and the STM32G0B1CEU6 addresses this need with hardware-based features. It includes a CRC (Cyclic Redundancy Check) calculation unit that ensures data integrity during communication, and a hardware random number generator (RNG) for cryptographic operations.

Designed with energy efficiency in mind, this microcontroller incorporates several power-saving modes, including a low-power run mode, sleep mode, and several standby modes with ultra-low power consumption. These features make the STM32G0B1CEU6 particularly suitable for battery-operated devices and energy-sensitive applications.

The STM32G0B1CEU6 comes in a UFBGA132 package, offering a compact footprint for space-constrained applications without compromising on its input/output capabilities. Its robust design and wide operating temperature range make it reliable for industrial environments and demanding applications.

In summary, the STM32G0B1CEU6 from STMicroelectronics is a versatile and powerful microcontroller that provides a rich set of features to meet the needs of complex and demanding applications, all while maintaining energy efficiency and reliability.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0592 $50.5920
25+ $4.1511 $103.7775
38+ $4.0214 $152.8132
52+ $3.8917 $202.3684
67+ $3.7620 $252.0540
89+ $3.3728 $300.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess