EN
  • EN
  • DE

SPC560D40L3B3E0X

Part No SPC560D40L3B3E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1014350-SPC560D40L3B3E0X
Ultra Librarian 3D Model Ultra Librarian SPC560D40L3B3E0X CAD Model

Description

STMicroelectronics SPC560D40L3B3E0X Microcontroller

The SPC560D40L3B3E0X is a powerful microcontroller from STMicroelectronics, designed to meet the rigorous demands of automotive applications. This device is part of the SPC560Dx family, which is known for its exceptional performance, reliability, and a rich set of features that make it an ideal choice for a wide range of automotive applications, including engine management, transmission control, body control modules, and safety systems.

At the heart of the SPC560D40L3B3E0X lies a 32-bit Power Architecture® core that operates at up to 64 MHz, providing the computational horsepower necessary to handle complex algorithms and control tasks. The microcontroller is equipped with 512 KB of flash memory and 64 KB of RAM, offering ample storage for application code and data. The flash memory also features Error Correction Code (ECC) to ensure data integrity in critical systems.

One of the standout features of the SPC560D40L3B3E0X is its robust set of peripherals designed to facilitate a wide range of functions. These peripherals include multiple timers, communication interfaces such as CAN, LIN, and UART, as well as an advanced Analog-to-Digital Converter (ADC) that enables precise measurement of analog signals. The device also supports enhanced safety features, including a Memory Protection Unit (MPU) and a watchdog timer to ensure system reliability.

The microcontroller is designed with energy efficiency in mind, offering several power-saving modes that help reduce power consumption when the full performance of the device is not required. This makes the SPC560D40L3B3E0X an environmentally friendly choice for automotive manufacturers who are conscious of reducing the energy footprint of their products.

For development and debugging purposes, the SPC560D40L3B3E0X comes with a comprehensive set of development tools. This includes an on-chip debug system that facilitates real-time debugging and a standard JTAG interface for in-circuit programming. The microcontroller is also supported by a wide range of software libraries and development kits, simplifying the development process and reducing time to market for automotive engineers.

Overall, the SPC560D40L3B3E0X from STMicroelectronics is a robust, feature-rich microcontroller that provides the perfect blend of performance, advanced features, and energy efficiency, making it an excellent choice for the next generation of automotive applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess