EN
  • EN
  • DE

M74HC4316B1R

Part No M74HC4316B1R
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 70 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±1 V to 6 V
Max Switch Time (Ton,Toff) 18ns, 29ns
-3db Bandwidth 43MHz
Channel Capacitance(CS off, CD off) 1pF, 5pF
Max Leakage Current (IS off) 100nA
Crosstalk -50dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-PDIP
Win Source Part Number 073034-M74HC4316B1R
Ultra Librarian 3D Model Ultra Librarian M74HC4316B1R CAD Model

Description

STMicroelectronics M74HC4316B1R

The M74HC4316B1R is a high-speed CMOS QUAD BILATERAL SWITCH IC designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile integrated circuit is suitable for a variety of digital and analog switching applications, reflecting the company's commitment to innovation and quality.

The device features four independent switch channels, each with a separate control input. These switches are bilateral, meaning they can pass signals in both directions, making the M74HC4316B1R ideal for multiplexing and demultiplexing applications. With a wide operating voltage range from 2V to 6V, this switch can be used in systems that require different voltage levels, providing design flexibility for engineers.

One of the key benefits of the M74HC4316B1R is its low ON resistance, which ensures minimal signal distortion and power loss when the switch is in the ON state. This feature, combined with the low power consumption characteristic of CMOS technology, makes the M74HC4316B1R an energy-efficient choice for battery-operated devices.

The switch's high noise immunity and low propagation delay are critical for applications where signal integrity and timing are paramount. Additionally, the M74HC4316B1R is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme environments and catering to industrial and automotive applications.

The IC is available in a 16-pin DIP (Dual In-line Package), making it easy to integrate into a variety of PCB (Printed Circuit Board) designs. The M74HC4316B1R is also compatible with TTL (Transistor-Transistor Logic) levels, allowing for seamless integration with existing digital systems.

In summary, the M74HC4316B1R from STMicroelectronics is a robust and versatile switch that offers high-speed performance, energy efficiency, and reliable operation in a wide range of applications. Its ease of use and compatibility with various voltage levels and logic families make it a valuable component for designers looking to create flexible and durable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9118 $58.2360
49+ $2.3897 $117.0953
75+ $2.3146 $173.5950
104+ $2.2407 $233.0328
134+ $2.1656 $290.1904
179+ $1.9416 $347.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess