EN
  • EN
  • DE

ATSAMD21E17D-AU

Part No ATSAMD21E17D-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32TQFP / ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMD21
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250 pcs
Win Source Part Number 1381485-ATSAMD21E17D-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E17D-AU CAD Model

Description

Microchip Technology's ATSAMD21E17D-AU: A Versatile Microcontroller for Modern Applications

The ATSAMD21E17D-AU is a high-performance, power-efficient microcontroller from Microchip Technology, designed to meet the needs of a variety of applications. Built around the 32-bit ARM Cortex-M0+ processor, this device offers a perfect balance between performance and power consumption, making it an ideal choice for portable and power-sensitive applications.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, delivering the efficiency and speed required for modern embedded applications.
  • Memory: Comes with 128KB of Flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • I/O Options: Features a rich set of peripherals including multiple serial communication modules (SERCOM), which can be configured as USART, UART, SPI, and I2C interfaces. Additionally, it offers PTC (Peripheral Touch Controller) for capacitive touch applications.
  • Connectivity: With its full-speed USB device and embedded Host, it ensures seamless integration with USB-based systems.
  • Power Management: Its power-saving techniques include Idle and Standby sleep modes, as well as a variety of clock options that enable the developer to balance performance with power consumption.
  • Package: This microcontroller comes in a 32-pin TQFP package, providing a compact footprint for space-constrained designs.

Applications:

The ATSAMD21E17D-AU is highly versatile and can be used in a wide range of applications. Its capabilities make it suitable for Internet of Things (IoT) devices, consumer electronics, industrial control systems, and portable medical devices, among others. The integration of touch capabilities also makes it a great choice for interactive applications.

Development Support:

Microchip provides extensive support for the ATSAMD21E17D-AU with its development tools. The Atmel Studio IDE, the Atmel Software Framework (ASF), and compatible debuggers streamline the development process, from initial design to final deployment. Additionally, the microcontroller is supported by a wide range of third-party development boards and software tools, providing flexibility in the development environment.

Whether you're designing a complex system or a simple application, the ATSAMD21E17D-AU microcontroller from Microchip Technology offers the features and performance to bring your ideas to life.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7951 $52.7461
26+ $3.9344 $102.2944
40+ $3.8115 $152.4600
55+ $3.6885 $202.8675
71+ $3.5656 $253.1576
94+ $3.1967 $300.4898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess