EN
  • EN
  • DE

STM32G431CBY3TR

Part No STM32G431CBY3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 49WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 49-WLCSP (3.15x3.13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 41
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 18x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.15x3.13)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 497-STM32G431CBY3TR
Standard Package 5,000
Win Source Part Number 966638-STM32G431CBY3TR
Ultra Librarian 3D Model Ultra Librarian STM32G431CBY3TR CAD Model

Description

STM32G431CBY3TR Microcontroller - STMicroelectronics

The STM32G431CBY3TR from STMicroelectronics is a cutting-edge microcontroller that belongs to the STM32G4 series, designed to deliver a perfect balance between performance and power efficiency. This advanced microcontroller is based on a 32-bit ARM Cortex-M4 core with FPU and DSP instructions, which makes it an ideal choice for a wide range of applications including industrial control systems, consumer electronics, and automotive applications.

With a maximum CPU frequency of 170 MHz, the STM32G431CBY3TR provides the computational power required for complex tasks, while its rich set of peripherals and I/Os enhance its flexibility for various design requirements. The device comes in a UFQFPN32 package with 32 pins, offering a compact footprint for space-constrained applications.

Key features of the STM32G431CBY3TR include:

  • Memory: It is equipped with 128 Kbytes of Flash memory and 32 Kbytes of SRAM, ensuring ample storage for application code and data.
  • Analog Peripherals: The microcontroller includes multiple 12-bit ADCs, 2 DAC channels, and comparators, allowing for precise analog signal management.
  • Digital Peripherals: It features a range of digital interfaces such as USART, SPI, I2C, CAN, and USB, facilitating communication with other devices and systems.
  • Timers: A comprehensive set of timers, including general-purpose, advanced-control, and basic timers, support complex timing and control operations.
  • Power Efficiency: The STM32G431CBY3TR operates at a voltage range of 1.7V to 3.6V, which, combined with various power-saving modes, ensures efficient power management.
  • Development Support: STMicroelectronics provides extensive development support with software libraries, development boards, and a strong ecosystem, simplifying the design process and reducing time-to-market.

The STM32G431CBY3TR is also characterized by its robustness and reliability, with features like a temperature range of -40°C to 85°C and built-in safety mechanisms. It supports a variety of development environments and tools, making it a versatile choice for engineers looking to create sophisticated and power-conscious designs.

Overall, the STM32G431CBY3TR microcontroller is a powerful and flexible solution that can meet the demands of modern embedded applications, offering a high level of integration to minimize the external components required and streamline the development process.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess