EN
  • EN
  • DE

STM32G474CBT6

Part No STM32G474CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 20x12b; D/A 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 497-STM32G474CBT6
Standard Package 1,500
Win Source Part Number 967358-STM32G474CBT6
Ultra Librarian 3D Model Ultra Librarian STM32G474CBT6 CAD Model

Description

STM32G474CBT6 Microcontroller

The STM32G474CBT6 is a high-performance, advanced line microcontroller from STMicroelectronics, designed to operate in a wide range of industrial, consumer, and appliance applications. This microcontroller is part of the STM32G4 series, which is renowned for its perfect mix of power efficiency and computational performance.

At the heart of the STM32G474CBT6 is a 32-bit ARM Cortex-M4 core, featuring a Floating Point Unit (FPU) and a frequency of up to 170 MHz. This core provides the computational horsepower necessary for complex algorithms and signal processing functions, making it ideal for applications that require a combination of high CPU performance and precise operational control.

The device comes in a 48-pin LQFP package and is equipped with multiple memory options, including 128 Kbytes of Flash memory and 32 Kbytes of SRAM, ensuring ample storage for code and data. The rich set of peripherals includes multiple I/Os, communication interfaces such as USART, SPI, I2C, and CAN, as well as a USB 2.0 Full-Speed interface with LPM and BCD support.

For enhanced analog capabilities, the STM32G474CBT6 boasts several analog peripherals, including fast 12-bit ADCs, 16-bit sigma-delta ADCs, comparators, and operational amplifiers. These features make the microcontroller exceptionally well-suited for applications requiring precise sensor readings and advanced control algorithms, such as motor control, power management, and digital power conversion.

The microcontroller also features a rich set of timers, including a high-resolution timer, capable of meeting the timing requirements of even the most demanding tasks. Safety and reliability are addressed with a comprehensive set of hardware and software safety features, including a memory protection unit (MPU), a CRC calculation unit, and low-power modes to ensure energy-efficient operation.

Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite, which offers a comprehensive set of tools for device configuration, software development, and debugging. The STM32G474CBT6 is fully supported by a wide range of development boards and software examples, which significantly accelerates the development process and time-to-market for new products.

In summary, the STM32G474CBT6 from STMicroelectronics is a powerful and versatile microcontroller that offers the perfect balance of performance, power efficiency, and advanced features, making it an excellent choice for a wide array of sophisticated applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8054 $50.4972
44+ $2.3019 $101.2836
68+ $2.2300 $151.6400
93+ $2.1580 $200.6940
120+ $2.0861 $250.3320
161+ $1.8703 $301.1183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,292 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess