EN
  • EN
  • DE
  • IT

STM32H730VBH6

Part No STM32H730VBH6
Manufacturer STMicroelectronics
Catalog OEM Souring
Description ARM Microcontrollers MCU High-performance & DSP DP-FPU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462889-STM32H730VBH6
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 550MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 564K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 17x12b, 26x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-TFBGA (8x8)
Package / Case 100-TFBGA
Ultra Librarian 3D Model Ultra Librarian STM32H730VBH6 CAD Model

Description

The STM32H730VBH6 is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, tailored for high-performance applications that require a balance between power efficiency and computing capability. This component is part of the STM32H7 series, renowned for its ARM Cortex-M7 core, which operates at speeds up to 550 MHz, offering a blend of high performance and real-time functionalities. The presence of a dual-precision floating-point unit (DP-FPU) and digital signal processing (DSP) capabilities makes it an ideal choice for complex applications, including advanced motor control, digital power conversion, and industrial automation. Its architecture is designed to support intense computational tasks while ensuring power conservation through various sleep and standby modes. The STM32H730VBH6 stands out for its extensive range of peripherals, including multiple timers, ADCs, DACs, and communication interfaces like UART, SPI, and I2C, making it highly versatile for a wide array of electronic projects. Additionally, it offers enhanced security features and support for high-speed external memory interfaces, which are vital for applications demanding swift data processing and safe operation management.

You May Also Be Interested in

Abracon LLC
SMD Crystal, 7.3728 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Intel
H81 Chipset
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic Field Sensor
Lowest to $2.1210
Coilcraft
SMT Power Inductors
Need more? Email Us
Amd
32M Flash
Need more? Email Us
Intel
Mobile QM380 Chipset
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2372 $66.7116
6+ $18.2459 $109.4754
9+ $17.6757 $159.0813
12+ $17.1055 $205.2660
16+ $16.5353 $264.5648
21+ $14.8248 $311.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess