EN
  • EN
  • DE
  • IT

LTC1799IS5#TRPBF

Part No LTC1799IS5#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 33MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 103965-LTC1799IS5#TRPBF
Family Name LTC1799
Introduction Date January 05, 2011
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LTC1799IS5#TRPBF CAD Model

Description

LTC1799IS5#TRPBF: Precision Silicon Oscillator

The LTC1799IS5#TRPBF is a compact, high-performance silicon oscillator designed and manufactured by Linear Technology, which is renowned for its innovative and reliable semiconductor products. This precision oscillator is housed in a small SOT-23 package, making it an ideal solution for space-constrained applications that require a stable and accurate clock source.

Key Features

  • Frequency Range: The device offers a wide frequency range from 1kHz to 33MHz, which can be adjusted using an external resistor or controlled via a voltage input, providing flexibility for various design requirements.
  • Supply Voltage: It operates from a single 2.7V to 5.5V supply, accommodating most common logic levels and making it suitable for battery-powered devices.
  • Low Power Consumption: The LTC1799IS5#TRPBF is designed for low power consumption, which is critical for portable and battery-operated applications.
  • High Frequency Stability: It maintains high frequency stability over temperature, supply variations, and output load changes, ensuring reliable performance in diverse operating conditions.
  • Output Enable: An output enable pin allows the oscillator to be enabled or disabled as needed, providing additional power-saving capabilities and system control.

Applications

The LTC1799IS5#TRPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless communication systems
  • Microprocessor and microcontroller clock generation
  • Instrumentation and measurement devices
  • Automotive systems

Advantages

This oscillator offers several advantages over traditional crystal or ceramic resonators:

  • Size: Its small footprint reduces board space requirements.
  • Reliability: The absence of mechanical resonating parts enhances reliability and robustness against shock and vibration.
  • Adjustability: The ability to fine-tune the frequency easily with an external resistor or voltage control allows for precise calibration.

In summary, the LTC1799IS5#TRPBF is a high-quality, versatile silicon oscillator that provides designers with a stable and accurate timing solution, suitable for a wide range of applications. Its ease of integration, coupled with Linear Technology's reputation for precision engineering, makes it a top choice for engineers looking to optimize their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2067 $55.8603
20+ $5.0927 $101.8540
31+ $4.9335 $152.9385
42+ $4.7744 $200.5248
55+ $4.6152 $253.8360
73+ $4.1378 $302.0594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess