EN
  • EN
  • DE

STM32H730ZBI6

Part No STM32H730ZBI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128MB FLSH 144UFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203182-STM32H730ZBI6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-UFBGA
Ultra Librarian 3D Model Ultra Librarian STM32H730ZBI6 CAD Model

Description

STM32H730ZBI6 Microcontroller - STMicroelectronics

The STM32H730ZBI6 is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring high computational power and efficiency. This advanced microcontroller is part of the STM32H7 series, which is renowned for its dual-core architecture, combining the high-performance ARM Cortex-M7 core with a Cortex-M4 core.

Key Features:

  • Core: ARM Cortex-M7 running at up to 550 MHz and Cortex-M4 at up to 240 MHz. The dual-core architecture enables efficient task sharing and system management, ensuring high performance and power efficiency.
  • Memory: Comes equipped with 564 KB of RAM and supports a range of external memories through its flexible memory controller.
  • Flash Memory: Integrated 128 KB of Flash memory, ideal for storing firmware and applications that require quick access times and reliability.
  • Graphics Support: Features Chrom-ART Accelerator™ for enhanced graphic performance, along with support for TFT-LCD interface, making it suitable for user interfaces and display applications.
  • Advanced Peripherals: A rich set of peripherals including multiple timers, up to 35 communication interfaces (including I2C, SPI, UART, and USB), and dedicated audio and analog peripherals to cater to complex industrial, consumer, and audio applications.
  • Security: Advanced security features such as hardware cryptographic acceleration, secure boot, and secure firmware update to protect the device from unauthorized access and software piracy.
  • Power Efficiency: Implements various power-saving techniques and modes to ensure energy efficiency without compromising performance, suitable for battery-powered applications.
  • Development Ecosystem: Supported by a comprehensive set of software development tools, including STM32Cube with HAL and LL libraries, middleware solutions, and a wide range of development boards for rapid prototyping and development.

The STM32H730ZBI6 is an ideal choice for demanding applications that require a balance between performance and power efficiency, such as industrial control systems, medical equipment, high-end consumer products, and IoT devices. Its advanced features and robust design enable developers to create sophisticated and reliable systems in a cost-effective manner.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to €6.2827
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to €19.9384
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to €17.3425
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to €29.8671
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to €9.8712
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to €4.5459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €7.5992 €45.5953
15+ €6.2353 €93.5298
23+ €6.0404 €138.9293
32+ €5.8456 €187.0584
41+ €5.6507 €231.6806
54+ €5.0662 €273.5733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,496 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess