EN
  • EN
  • DE

STM32H743AGI6

Part No STM32H743AGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 169UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 131
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32
Other Names 497-STM32H743AGI6
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262531-STM32H743AGI6
Ultra Librarian 3D Model Ultra Librarian STM32H743AGI6 CAD Model

Description

STM32H743AGI6 Microcontroller - STMicroelectronics

The STM32H743AGI6 is a state-of-the-art microcontroller from STMicroelectronics, designed to cater to the demanding needs of modern embedded applications. This high-performance MCU is part of the STM32H7 series, which is renowned for its advanced architecture, rich feature set, and impressive processing capabilities.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), achieving a staggering 480 MHz maximum frequency. This core delivers the highest performance in its class, enabling applications to run complex algorithms and process data at unprecedented speeds.
  • Memory: Equipped with 1 Mbyte of Flash memory and 564 Kbytes of RAM, the STM32H743AGI6 provides ample space for code and data storage, ensuring smooth and efficient operation even in data-intensive scenarios.
  • Advanced Peripherals: A rich set of peripherals including multiple I2C, SPI, USART, and UART interfaces, USB OTG FS/HS, CAN, SDMMC, and more, enabling connectivity with a wide range of external devices and modules.
  • Graphics Support: With a Chrom-ART Accelerator™ for enhanced graphic performance and an LCD-TFT controller, this MCU is well-suited for applications requiring graphical user interfaces.
  • Power Efficiency: The STM32H743AGI6 features multiple power-saving modes, including Sleep, Stop, and Standby, which help to minimize power consumption and extend battery life in portable devices.

Applications

The versatility of the STM32H743AGI6 makes it ideal for a wide range of applications, such as:

  • Industrial automation and control systems
  • High-end audio equipment
  • Advanced motor control
  • Medical and healthcare devices
  • Internet of Things (IoT) devices

Development Support

STMicroelectronics provides comprehensive development support for the STM32H743AGI6, including software libraries, development kits, and the STM32Cube ecosystem. This extensive support simplifies the development process, from initial prototyping to final product deployment, ensuring a seamless experience for engineers and developers.

With its combination of high performance, rich peripherals, and development support, the STM32H743AGI6 is an excellent choice for developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess