EN
  • EN
  • DE
  • IT

STM32H743BIT6

Part No STM32H743BIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32H7
Package Tray
Number of I/O 168
Family Name STM32H743
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18562, STM32H743BIT6-ND
Quantity per package 72
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851677-STM32H743BIT6
Ultra Librarian 3D Model Ultra Librarian STM32H743BIT6 CAD Model

Description

The STM32H743BIT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between processing power, reduced power consumption, and innovative peripherals. As part of the STM32H7 series, it is built on an ARM Cortex-M7 core, which operates at frequencies up to 480 MHz, making it one of the fastest microcontrollers in the market. This product is tailored for a wide range of applications, such as industrial control, consumer electronics, and medical devices.

Key Features

  • CPU: ARM Cortex-M7 running at up to 480 MHz with double-precision floating-point unit (FPU).
  • Memory: 2 Mbytes of Flash memory and 1 Mbyte of RAM, ensuring ample storage for complex applications.
  • Rich Connectivity: Includes high-speed USB OTG, Ethernet, CAN, and multiple serial communication interfaces.
  • Advanced Peripherals: Features graphic accelerators, digital filters for sigma-delta modulators, a JPEG codec, and a Chrom-ART graphical hardware accelerator.
  • Power Efficiency: Equipped with multiple power-saving modes to ensure optimal power management.
  • Robust Security: Comes with hardware cryptographic accelerators, a random number generator, and support for secure boot.

Applications

The STM32H743BIT6 is versatile and can be used in a variety of applications, including:

  • High-performance embedded systems
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Medical equipment
  • Complex user interfaces
  • Real-time audio and video processing

Development Support

STMicroelectronics provides extensive support for development with the STM32H743BIT6, including software libraries, development kits, and the STM32Cube ecosystem. Developers can take advantage of the STM32CubeMX configuration and initialization software, which simplifies the setup process of both the microcontroller and its peripherals.

Conclusion

The STM32H743BIT6 microcontroller is an exceptional choice for engineers looking for a high-performance MCU with advanced features and connectivity. Its powerful ARM Cortex-M7 core, extensive memory, and advanced peripherals make it ideal for tackling demanding applications while maintaining power efficiency and security.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $2.1357
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $52.0971
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3258 $65.3032
9+ $13.3955 $120.5595
13+ $12.9770 $168.7010
18+ $12.5583 $226.0494
24+ $12.1398 $291.3552
31+ $10.8839 $337.4009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess