EN
  • EN
  • DE

STM32H743XIH6U

Part No STM32H743XIH6U
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH TFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 265-TFBGA
Supplier Device Package 240+25-TFBGA (14x14)
Base Product Number STM32
Standard Package 714
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262532-STM32H743XIH6U
Ultra Librarian 3D Model Ultra Librarian STM32H743XIH6U CAD Model

Description

The STM32H743XIH6U is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance of dynamic power consumption (in run mode) and processing performance. It belongs to the STM32H7 series, which is based on the ARM Cortex-M7 processor and operates at frequencies up to 400 MHz, making it one of the fastest microcontrollers in the market.

With its state-of-the-art architecture, this microcontroller is suitable for a wide range of applications, including industrial control, motor drives, medical equipment, and consumer electronics. Its advanced features include a single precision floating-point unit, a high-speed memory interface, and a diverse set of integrated peripherals.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), running at up to 400 MHz.
  • Memory: Up to 2 Mbytes of Flash memory and 1 Mbyte of RAM, along with external memory interfaces for expanded storage options.
  • Rich Connectivity: Equipped with multiple communication interfaces, including USB OTG, Ethernet, CAN, UART, SPI, I2C, and more.
  • Advanced Graphics: Supports Chrom-ART Accelerator™ for enhanced graphic performance, and LCD-TFT controller for driving up to XGA resolution displays.
  • Power Efficiency: Features multiple power-saving modes, including a flexible power control system for optimal power consumption in various operating conditions.
  • Robust Security: Comes with hardware-based security features like a random number generator, CRC calculation unit, and cryptographic acceleration.
  • Development Support: Compatible with a wide range of development tools and software, including STM32Cube ecosystem, HAL, and LL APIs.

With its extensive set of peripherals and interfaces, the STM32H743XIH6U is designed for complex and demanding applications. Its high processing power and memory capacity allow for sophisticated algorithms and real-time processing, which are essential for advanced control systems and smart devices.

STMicroelectronics also provides comprehensive support for developers, including software libraries, development kits, and a global community of engineers, which makes the integration of the STM32H743XIH6U into any project a smooth and efficient process.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess