EN
  • EN
  • DE

STM32H745IIT6

Part No STM32H745IIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP  /  ARM® Cortex®-M4/M7 series Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M4/M7
Core Size 32-Bit Dual-Core
Speed 240MHz, 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 28x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number STM32
Other Names STM32H745IIT6,497-STM32H745IIT6
Standard Package 400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262565-STM32H745IIT6
Ultra Librarian 3D Model Ultra Librarian STM32H745IIT6 CAD Model

Description

STM32H745IIT6 Microcontroller

The STM32H745IIT6 is a state-of-the-art microcontroller from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and versatility for a wide range of applications. This high-performance dual-core microcontroller is part of the STM32H7 series, which is renowned for its advanced features and capabilities.

Key Features

  • Dual-Core Architecture: The STM32H745IIT6 is built with an ARM Cortex-M7 core running up to 480 MHz and a Cortex-M4 core running up to 240 MHz. This dual-core configuration allows for efficient handling of complex tasks and real-time operations.
  • Advanced Memory Capabilities: It comes equipped with 2MB of Flash memory and 1MB of RAM, providing ample space for application code and data storage.
  • Rich Connectivity Options: The device offers a wide range of connectivity options, including USB OTG, Ethernet, CAN, UART, SPI, I2C, and more, allowing for versatile communication with peripheral devices and networks.
  • Robust Security Features: With its cryptographic acceleration, secure boot, and secure firmware update capabilities, the STM32H745IIT6 ensures the integrity and confidentiality of your applications.
  • Power Efficiency: The microcontroller is designed with energy efficiency in mind, featuring multiple power-saving modes to reduce power consumption in various operating conditions.
  • Flexible Peripherals: A comprehensive set of peripherals, including timers, ADCs, DACs, and advanced motor control timers, support a broad spectrum of applications from industrial control to consumer electronics.
  • Development Support: STMicroelectronics provides extensive development support with software libraries, development boards, and a strong ecosystem of tools to streamline the development process.

Applications

The STM32H745IIT6 is ideal for applications requiring high computational power and real-time performance, such as:

  • Advanced industrial automation and control systems
  • High-resolution graphical interfaces and audio applications
  • Internet of Things (IoT) devices
  • Medical and wearable devices
  • Aerospace and defense systems

In summary, the STM32H745IIT6 microcontroller by STMicroelectronics is a powerful and flexible solution for developers looking to create sophisticated and reliable products across a variety of industries.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0085 $56.0170
5+ $22.9813 $114.9065
7+ $22.2632 $155.8424
10+ $21.5450 $215.4500
13+ $20.8268 $270.7484
17+ $18.6723 $317.4291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,166 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess