EN
  • EN
  • DE

STM32H7A3AII6Q

Part No STM32H7A3AII6Q
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 121
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32
Other Names 497-STM32H7A3AII6Q
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262538-STM32H7A3AII6Q
Ultra Librarian 3D Model Ultra Librarian STM32H7A3AII6Q CAD Model

Description

The STM32H7A3AII6Q is a state-of-the-art microcontroller from STMicroelectronics, designed to offer the perfect blend of performance, power efficiency, and flexibility for a wide range of applications. This advanced microcontroller is part of the STM32H7 series, which is renowned for its high-performance ARM Cortex-M7 core.

Key Features:

  • Core: ARM Cortex-M7 core running at up to 280 MHz, with a single-precision floating-point unit (FPU) and L1 cache.
  • Memory: Equipped with up to 2Mbytes of Flash memory and 1Mbyte of RAM, the STM32H7A3AII6Q provides ample storage for complex applications.
  • Graphics: Comes with a Chrom-ART Accelerator™ for enhanced graphic performance, as well as an LCD-TFT controller, making it ideal for user interfaces.
  • Connectivity: Features a wide range of communication interfaces, including USB OTG HS, Ethernet, CAN, USART, SPI, I2C, and more.
  • Power Efficiency: Designed with energy efficiency in mind, it includes multiple power modes to optimize consumption for various operational scenarios.
  • Security: Offers advanced security features such as a hardware random number generator, cryptographic acceleration, and secure boot.
  • Packages: Available in various packages, the STM32H7A3AII6Q comes in an UFBGA169 package, which is suitable for space-constrained applications.

Applications:

The STM32H7A3AII6Q microcontroller is incredibly versatile and can be used in a range of applications, including:

  • Industrial control systems
  • Home automation
  • Advanced motor control
  • Medical and handheld equipment
  • Audio and smart audio devices
  • IoT and gateway devices

With its combination of high performance, rich feature set, and energy efficiency, the STM32H7A3AII6Q is a top choice for developers seeking a robust microcontroller for their next project. STMicroelectronics continues to support designers with comprehensive development ecosystems that include software tools, evaluation boards, and documentation to streamline the product development process.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess