EN
  • EN
  • DE

STM32H7B3IIK6

Part No STM32H7B3IIK6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 128
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32
Other Names 497-STM32H7B3IIK6
Standard Package 1,008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262555-STM32H7B3IIK6
Ultra Librarian 3D Model Ultra Librarian STM32H7B3IIK6 CAD Model

Description

The STM32H7B3IIK6 is a state-of-the-art microcontroller from STMicroelectronics, designed to deliver high performance, rich features, and energy efficiency for demanding applications. As a member of the STM32H7 series, it is built on an advanced Arm Cortex-M7 processor core, running at speeds of up to 480 MHz, which makes it one of the fastest microcontrollers in the market.

Key Features

  • Core: Arm Cortex-M7 with double-precision floating point unit (FPU)
  • Maximum Frequency: 480 MHz
  • Flash Memory: 2 Mbytes with read-while-write support
  • RAM: 1 Mbyte with the possibility to add up to 2 Gbytes of SDRAM
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic content creation
  • Display Interface: Supports parallel and serial (MIPI-DSI) displays
  • Advanced Connectivity: USB OTG, Ethernet, SPI, I2C, USART, SAI, SDMMC
  • Power Efficiency: Multiple power modes, including an adaptive real-time ART Accelerator™

Enhanced Performance

The STM32H7B3IIK6 delivers outstanding computational power and real-time performance thanks to its Cortex-M7 core. Its L1 cache system ensures maximum efficiency, while the FPU allows for complex mathematical operations essential for high-level algorithms and control systems.

Rich Connectivity

Equipped with a wide range of communication interfaces, the STM32H7B3IIK6 is ideal for IoT devices, industrial control systems, and complex multimedia applications. Its high-speed communication protocols ensure seamless data exchange and peripheral connectivity.

Graphic Excellence

The integrated Chrom-ART Accelerator™ significantly offloads the CPU during graphic operations, allowing for fluid and vibrant display experiences. The support for parallel and MIPI-DSI display interfaces ensures flexibility in designing user interfaces for various applications.

Power Management

With its advanced power management features, the STM32H7B3IIK6 ensures efficient energy usage across different power states, making it suitable for battery-operated devices where power conservation is critical.

Overall, the STM32H7B3IIK6 from STMicroelectronics represents a perfect blend of performance, power efficiency, and advanced features, making it a top choice for engineers and developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess