EN
  • EN
  • DE

STM32L011F4U3TR

Part No STM32L011F4U3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20UFQFPN / ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-UFQFPN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-UFQFN
Supplier Device Package 20-UFQFPN (3x3)
Base Product Number STM32L011
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18802-6,STM32L011F4U3TR-ND,497-18802-2,497-18802-1
Standard Package 3,000
Win Source Part Number 1318715-STM32L011F4U3TR
Ultra Librarian 3D Model Ultra Librarian STM32L011F4U3TR CAD Model

Description

STM32L011F4U3TR Microcontroller - STMicroelectronics

The STM32L011F4U3TR from STMicroelectronics is a cutting-edge microcontroller unit (MCU) that belongs to the STM32L0 series, which is renowned for its ultra-low-power performance and efficiency. This MCU is based on the ARM® Cortex®-M0+ processor, and it is designed to offer the perfect trade-off between energy efficiency, performance, and cost, making it an ideal choice for a wide range of applications, particularly those that are battery-operated or energy-sensitive.

With a maximum CPU frequency of 32 MHz, the STM32L011F4U3TR provides a balanced performance that is suitable for various low-power applications. It comes with a 16 KB flash memory and 2 KB RAM, which is sufficient for small to medium complexity tasks. The device operates over a wide voltage range of 1.8 V to 3.6 V, ensuring flexibility in power supply design and application deployment.

This microcontroller features an array of peripherals that enhance its functionality. These include multiple GPIOs, I2C, USART, and SPI interfaces, which allow for easy integration with external components and modules. Additionally, it has several 16-bit timers, a watchdog timer, and a SysTick timer that aid in task management and scheduling.

The STM32L011F4U3TR also boasts an impressive set of analog features, such as a 12-bit ADC, which provides precise analog signal measurement capabilities. This is particularly useful in sensor-based applications where accurate data acquisition is critical.

For security and system integrity, the MCU includes a hardware CRC (Cyclic Redundancy Check) module, ensuring data communication is reliable and error-free. Moreover, the device features a unique 96-bit ID that can be used for identification purposes in complex systems.

The STM32L011F4U3TR is available in a UFQFPN20 package, which is known for its small footprint and is suitable for space-constrained applications. It is part of the tape and reel packaging, denoted by the 'TR' at the end of the product code, which facilitates automated assembly for mass production.

Overall, the STM32L011F4U3TR is a versatile and reliable microcontroller that offers a perfect blend of low power consumption, adequate processing capabilities, and comprehensive features, making it an excellent choice for a myriad of applications, including industrial controls, consumer electronics, IoT devices, and much more.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9093 $52.3674
42+ $2.3872 $100.2624
65+ $2.3126 $150.3190
90+ $2.2380 $201.4200
116+ $2.1634 $250.9544
155+ $1.9396 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,410 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess