EN
  • EN
  • DE

AM26C31MFKB

Part No AM26C31MFKB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE DRIV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Driver
Protocol RS422
Number of Drivers/Receivers 4/0
Data Rate 10Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560764-AM26C31MFKB
Ultra Librarian 3D Model Ultra Librarian AM26C31MFKB CAD Model

Description

The AM26C31MFKB from Texas Instruments is a robust, high-speed quadruple differential line driver designed to meet the requirements of ANSI TIA/EIA-422-B and ITU-T V.11. It is particularly well-suited for applications that demand efficient and reliable data transmission over long distances or in noisy environments.

Key Features

  • High-Speed Operation: This device is capable of delivering high-speed performance which is essential for modern digital communication systems.
  • Differential Line Driver: The AM26C31MFKB features four differential line drivers that provide differential outputs, enhancing signal integrity and noise immunity.
  • Compatibility: It is designed to be compatible with the requirements of the ANSI TIA/EIA-422-B and ITU-T V.11 standards, ensuring its suitability for a wide range of industrial applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to operate with low power consumption, making it an energy-efficient choice for continuous operation.
  • Wide Supply Voltage Range: The device supports a broad supply voltage range, accommodating various system power requirements.
  • Output Short-Circuit Protection: The AM26C31MFKB includes an output short-circuit protection feature, which helps to prevent damage to the device if the outputs are accidentally shorted to ground or to a supply voltage.

Applications

The AM26C31MFKB is ideal for an array of applications where reliable and high-speed data transmission is required. These include, but are not limited to:

  • Telecommunications Systems
  • Networking Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the AM26C31MFKB is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. With Texas Instruments' reputation for excellence, users can trust the AM26C31MFKB to perform reliably in their critical applications.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess