EN
  • EN
  • DE
  • IT

STM32L052T8Y7TR

Part No STM32L052T8Y7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36WLCSP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 36-WLCSP (2.61x2.88)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 29
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP (2.61x2.88)
Base Product Number STM32L052
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262463-STM32L052T8Y7TR
Ultra Librarian 3D Model Ultra Librarian STM32L052T8Y7TR CAD Model

Description

STM32L052T8Y7TR Microcontroller

The STM32L052T8Y7TR is a cutting-edge microcontroller from STMicroelectronics, designed for energy-conscious applications. Built on a high-performance ARM® Cortex®-M0+ 32-bit RISC core, it operates at a frequency of up to 32 MHz. This microcontroller is part of the STM32L0 series, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-operated devices, IoT applications, and smart sensors.

Key Features

  • Core: ARM® Cortex®-M0+ 32-bit RISC core running at up to 32 MHz.
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM.
  • Energy Efficiency: Ultra-low-power design with multiple power-saving modes, including a 0.4 µA Stop mode and a 0.27 µA Standby mode.
  • ADC: 12-bit, 200 ksps analog-to-digital converter, with up to 16 channels and hardware oversampling.
  • Timers: Multiple timers, including a 16-bit timer, a 21-bit timer, and a SysTick timer.
  • Communication Interfaces: I²C, SPI, USART, and USB 2.0 full-speed interface with crystal-less operation.
  • Package: TSSOP20 package, offering a compact footprint for space-constrained applications.
  • Operating Voltage: Wide VDD voltage range from 1.65V to 3.6V.
  • Temperature Range: Operational from -40°C to 85°C, suitable for harsh environments.

Applications

The STM32L052T8Y7TR microcontroller is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable and wearable devices
  • Medical devices and healthcare sensors
  • Smart home and building automation
  • Industrial sensors and controls
  • Energy management systems
  • Environmental monitoring devices

Conclusion

With its robust feature set, the STM32L052T8Y7TR from STMicroelectronics is an excellent choice for developers looking to create products that require high-performance processing capabilities along with minimal power consumption. Its comprehensive peripheral set and low-power design ensure that it can meet the demands of a wide array of applications, from simple to complex.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess