EN
  • EN
  • DE

STM32L062K8T6

Part No STM32L062K8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name STM32L062
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-17495, STM32L062K8T6-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935487-STM32L062K8T6
Ultra Librarian 3D Model Ultra Librarian STM32L062K8T6 CAD Model

Description

STM32L062K8T6 Microcontroller - STMicroelectronics

The STM32L062K8T6 is a cutting-edge microcontroller from STMicroelectronics that belongs to the STM32L0 series, which is renowned for its ultra-low-power performance. This microcontroller is based on the high-performance ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L062K8T6 is specifically designed for energy-efficient applications in various domains such as industrial control, consumer electronics, Internet of Things (IoT), and medical devices.

Featuring 64 Kbytes of Flash memory and 8 Kbytes of RAM, the STM32L062K8T6 provides ample storage for complex applications while ensuring efficient operation with its optimized architecture. The device also includes a wide range of enhanced peripherals and I/Os, which can be interfaced through its comprehensive set of power-saving modes to further reduce power consumption during idle or low-power states.

The connectivity options for this microcontroller are robust, offering support for I2C, USART, SPI, and USB 2.0 Full Speed interfaces, enabling it to handle a wide range of communication protocols. Additionally, it comes with several 16-bit timers, a real-time clock, and multiple 12-bit ADCs, providing the necessary tools for precise timing and analog measurements.

One of the standout features of the STM32L062K8T6 is its wide operating voltage range of 1.65V to 3.6V, ensuring flexibility across various power supply scenarios. Its numerous built-in safety features, including brown-out reset, internal voltage reference, and error correction code (ECC) support for the Flash memory, contribute to the reliability and robustness expected in professional-grade applications.

The microcontroller is available in a 32-pin LQFP package, which is ideal for space-constrained applications. Its compatibility with the extensive STM32 development ecosystem also simplifies the design process, offering developers access to a variety of development tools and software libraries to accelerate time-to-market.

In summary, the STM32L062K8T6 from STMicroelectronics is a powerful and versatile microcontroller that strikes an excellent balance between performance, power efficiency, and integration, making it an ideal choice for a wide array of low-power and sophisticated applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess