EN
  • EN
  • DE

STM32L063R8T7

Part No STM32L063R8T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
Other Names 497-STM32L063R8T7
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262421-STM32L063R8T7
Ultra Librarian 3D Model Ultra Librarian STM32L063R8T7 CAD Model

Description

STM32L063R8T7 Microcontroller Overview

The STM32L063R8T7 is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This microcontroller is part of the STM32L0 ultra-low-power series and is built on an ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L063R8T7 is particularly suitable for battery-operated devices, smart sensors, and IoT applications, thanks to its power-saving features and robust design.

Key Features

  • Core: ARM® Cortex®-M0+ 32-bit RISC core running at up to 32 MHz.
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of RAM, ensuring ample space for complex applications.
  • Energy Efficiency: Multiple power-saving modes, including low-power run, sleep, and stop modes, which help to minimize the power consumption in various states of operation.
  • ADC: 12-bit, 200 ksps analog-to-digital converters with up to 19 channels, providing precise input measurements for sensor data.
  • Communication Interfaces: Comprehensive set of peripherals including I2C, SPI, USART, and USB 2.0 full-speed interface, facilitating versatile connectivity options.
  • Packages: Available in different packages, with the LQFP64 being the package type for this specific product reference.
  • Temperature Range: Wide operating temperature range from -40°C to 85°C, ensuring reliable performance in extreme conditions.

Applications

The STM32L063R8T7 microcontroller is ideal for a variety of applications, such as:

  • Smart agriculture and environmental monitoring systems.
  • Wearable and personal health devices.
  • Smart metering and home automation solutions.
  • Industrial sensors and controls.
  • Energy-efficient IoT devices.

Development Support

STMicroelectronics provides extensive support for development with the STM32L063R8T7, including comprehensive development tools, software libraries, and evaluation boards. The STM32Cube ecosystem, along with the HAL (Hardware Abstraction Layer) software libraries, simplifies the development process and helps to reduce time to market for new products.

Conclusion

The STM32L063R8T7 from STMicroelectronics is an excellent choice for designers looking to create energy-efficient and robust devices. Its blend of performance, low power consumption, and rich set of peripherals makes it a versatile platform for a wide range of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess