EN
  • EN
  • DE

STM32L151QDH6TR

Part No STM32L151QDH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 132UBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 109
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 12K x 8
Data RAM Size 48K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 40x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 132-UFBGA (7x7)
Win Source Part Number 212318-STM32L151QDH6TR
Family Name STM32L151QD
Introduction Date October 03, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32L151QDH6TR CAD Model

Description

STM32L151QDH6TR - STMicroelectronics

The STM32L151QDH6TR from STMicroelectronics is a cutting-edge microcontroller unit (MCU) that belongs to the STM32 L1 series, which is designed for optimal performance and energy efficiency. This product is a perfect choice for applications that require a balance between processing power and power consumption, such as portable medical devices, smart meters, and energy-harvesting systems.

Key Features:

  • Core: ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes with 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and algorithms.
  • Ultra-Low Power Consumption: Features multiple power-saving modes including a low-power run mode, sleep, stop, and standby modes that help in achieving ultra-low-power consumption figures.
  • Rich Connectivity: Offers a variety of communication interfaces such as I²C, SPI, USART, and USB 2.0 Full Speed, enabling versatile connection options for various peripherals and devices.
  • 12-bit Analog-to-Digital Converter (ADC): Provides precise analog sensing capabilities, which is essential for applications requiring accurate sensor readings.
  • Integrated LCD Driver: Supports direct driving of LCD panels, which is beneficial for handheld devices that require a user interface.

Product Advantages:

The STM32L151QDH6TR MCU is engineered to provide a balance between performance and power consumption. Its energy-saving features make it highly suitable for battery-operated devices, while its robust peripheral set and connectivity options ensure that it can handle a wide range of tasks and communicate effectively in complex systems.

With its integrated LCD driver, the STM32L151QDH6TR can also be used in applications that require a display without the need for additional components, reducing overall system cost and complexity. Moreover, the comprehensive development ecosystem surrounding the STM32 family, including development boards, software tools, and community support, makes it easier for engineers to bring their products to market quickly and efficiently.

Applications:

  • Medical Devices
  • Industrial Control Systems
  • Consumer Electronics
  • Energy Management
  • Environmental Sensing
  • Internet of Things (IoT) Devices

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9140 $59.4840
15+ $8.1346 $122.0190
22+ $7.8803 $173.3666
31+ $7.6262 $236.4122
40+ $7.3721 $294.8840
53+ $6.6094 $350.2982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess