EN
  • EN
  • DE

STM32L151RBH6TRC8

Part No STM32L151RBH6TRC8
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194456-STM32L151RBH6TRC8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32L151RBH6TRC8 CAD Model

Description

STM32L151RBH6TRC8 Microcontroller

The STM32L151RBH6TRC8 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This product is part of the STM32 L1 series, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-operated devices, energy-harvesting systems, and smart sensors.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at frequencies of up to 32 MHz. The core architecture is optimized for both performance and efficiency, providing the perfect balance for power-sensitive designs.
  • Memory: Comes with 128 KB of Flash memory and 16 KB of RAM, which is ample for complex applications while ensuring low power consumption.
  • Energy Efficiency: The MCU features multiple low-power modes, including sleep, stop, and standby, to minimize energy usage during periods of inactivity.
  • Rich Connectivity: Equipped with a variety of peripherals such as USART, SPI, I2C interfaces, and USB 2.0 full-speed, ensuring seamless integration with other components and systems.
  • Robust I/Os: Provides up to 51 I/O ports, which are highly configurable, allowing for flexible connection with external hardware.
  • 12-bit ADC: Includes a high-performance analog-to-digital converter with up to 24 channels, enabling precise measurement of analog signals.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Package: Available in a compact BGA package, which is suitable for space-constrained applications.

Applications

The STM32L151RBH6TRC8 MCU is versatile and can be used in a diverse set of applications, including but not limited to:

  • Medical devices
  • Industrial control systems
  • Energy management systems
  • Consumer electronics
  • Internet of Things (IoT) devices

STMicroelectronics' commitment to innovation is evident in the STM32L151RBH6TRC8 MCU, which is designed to offer developers the flexibility, performance, and efficiency needed to create products that stand out in the competitive tech landscape.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0464 $64.1856
9+ $13.1658 $118.4922
14+ $12.7547 $178.5658
19+ $12.3435 $234.5265
25+ $11.9323 $298.3075
33+ $10.6976 $353.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess