EN
  • EN
  • DE
  • IT

STM32L151ZDT6

Part No STM32L151ZDT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 144LQFP / ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O 115
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 12K x 8
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 40x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32L151
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17532,-1138-STM32L151ZDT6,STM32L151ZDT6-ND
Standard Package 60
Win Source Part Number 1322497-STM32L151ZDT6
Ultra Librarian 3D Model Ultra Librarian STM32L151ZDT6 CAD Model

Description

STM32L151ZDT6 Microcontroller

The STM32L151ZDT6 is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver high performance and low-power operation for a wide range of applications. This microcontroller is part of the STM32L1 series, which is renowned for its efficiency and is based on the ARM Cortex-M3 processor. It operates at a frequency of up to 32 MHz, providing a balanced combination of computing power and energy efficiency.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes with 384 KB of Flash memory and 32 KB of RAM, which is ample for complex applications and data-intensive tasks.
  • Energy Efficiency: Ultra-low-power platform with dynamic voltage scaling and five low-power modes to ensure optimal power consumption.
  • ADCs: Features a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, providing precise measurements for analog signals.
  • Communication Interfaces: Includes a variety of communication peripherals such as I2C, SPI, USART, and USB, allowing for versatile connectivity options.
  • Timers: Equipped with multiple timers, including a real-time clock, watchdog timers, and a SysTick timer, which are essential for managing time-critical tasks.
  • Packages: Available in LQFP144 package, ensuring compatibility with a wide range of PCB designs.

Applications:

The STM32L151ZDT6 is ideal for application scenarios that demand low power consumption without sacrificing performance. It is well-suited for use in:

  • Medical devices
  • Industrial control systems
  • Energy management systems
  • Sensor hubs
  • Consumer electronics

Conclusion:

With its robust feature set and energy-efficient design, the STM32L151ZDT6 from STMicroelectronics is an excellent choice for designers looking to develop applications requiring extended battery life and sophisticated functionality. The integration of advanced peripherals and the ARM Cortex-M3 core ensures that this microcontroller can handle complex tasks while maintaining minimal power consumption.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,342 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess