EN
  • EN
  • DE

STM32L422TBY6TR

Part No STM32L422TBY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 36WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 36-WLCSP (2.58x3.07)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 30
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP (2.58x3.07)
Base Product Number STM32
Other Names STM32L422TBY6TR,497-STM32L422TBY6TRDKR,497-STM32L422TBY6TR,497-STM32L422TBY6TRCT
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262283-STM32L422TBY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L422TBY6TR CAD Model

Description

STM32L422TBY6TR Microcontroller

The STM32L422TBY6TR is a highly efficient microcontroller unit (MCU) from STMicroelectronics, which is part of their Ultra-low-power STM32L4 series. This product is designed for optimal energy-saving performance without compromising on processing capabilities, making it an ideal choice for a wide range of applications, including wearables, smart sensors, and IoT devices.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and DSP instructions, providing a balance between power efficiency and computational performance.
  • Operating Frequency: Up to 80 MHz, which ensures swift processing of tasks in real-time applications.
  • Memory: Includes 256 KB of Flash memory and 64 KB of SRAM, suitable for complex operations and multitasking environments.
  • Energy Efficiency: The device features multiple power-saving modes, including a low-power run mode, sleep mode, and several standby modes with flexible wake-up options.
  • Rich Connectivity: Comes with a comprehensive set of peripherals including USART, SPI, I2C, USB, and CAN interfaces for versatile connectivity options.
  • 12-bit Analog-to-Digital Converters (ADCs): Provides precise analog signal measurements, useful for sensor interfacing and data acquisition tasks.
  • Package: Available in a 36-lead UFQFPN package, which is compact and suitable for space-constrained applications.

Advanced Peripherals and Security

The STM32L422TBY6TR is equipped with advanced peripherals, including a True Random Number Generator (TRNG) for enhanced security and encryption-related tasks. It also supports a range of timers, watchdogs, and a SysTick timer that facilitate precise timing operations.

Development and Debugging Support

STMicroelectronics provides extensive support for development and debugging. The STM32L422TBY6TR is supported by a wide range of development tools, including the STM32Cube ecosystem, which offers software libraries and hardware abstraction layers to streamline application development. In-circuit debugging and programming are facilitated via the integrated SWD (Serial Wire Debug) interface.

Environmental Compliance

This MCU is RoHS compliant and is designed with a consideration for environmental impact, adhering to international regulations regarding hazardous substances.

In summary, the STM32L422TBY6TR from STMicroelectronics is a robust and versatile microcontroller that delivers exceptional performance and energy efficiency for demanding applications, while also providing advanced features and comprehensive development support.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4490 $58.3470
8+ $15.9586 $127.6688
12+ $15.4597 $185.5164
16+ $14.9607 $239.3712
20+ $14.4629 $289.2580
27+ $12.9660 $350.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess