EN
  • EN
  • DE

STM32L431CBY7TR

Part No STM32L431CBY7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 49WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 49-WLCSP (3.14x3.13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, SWPMI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 39
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.14x3.13)
Base Product Number STM32L431
Other Names 497-19376-2,497-19376-1,STM32L431CBY7TR,497-19376-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262284-STM32L431CBY7TR
Ultra Librarian 3D Model Ultra Librarian STM32L431CBY7TR CAD Model

Description

STM32L431CBY7TR Microcontroller from STMicroelectronics

The STM32L431CBY7TR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics, designed to deliver a perfect blend of energy efficiency and performance. This product is part of the STM32L4 series, which is famous for its ultra-low-power characteristics, making it an ideal choice for battery-operated applications and energy-conscious projects.

At the heart of the STM32L431CBY7TR is a 32-bit ARM Cortex-M4 core, which boasts a maximum operating frequency of 80 MHz. This core also includes a floating-point unit (FPU) that enhances the processing of numerical computations and supports a set of DSP instructions to boost the efficiency of complex algorithms.

With a memory configuration of 128 KB Flash and 64 KB SRAM, this microcontroller provides a generous amount of storage for code and data. The memory architecture is designed to ensure high-speed operations and reliability, with features such as error correction code (ECC) support for the Flash memory.

The STM32L431CBY7TR has an extensive range of I/O ports and peripherals, including multiple SPI, I2C, USART interfaces, and USB 2.0 Full Speed with a dedicated supply. It also offers a rich set of analog features, such as 12-bit ADCs, DACs, and ultra-low-power comparators, making it highly suitable for sensor interfacing and analog signal processing tasks.

Security and safety are paramount in today's electronic systems, and this MCU does not disappoint. It comes with hardware encryption support, a true random number generator, and sector protection against read/write operations, ensuring the safety and confidentiality of your applications.

The STM32L431CBY7TR operates over a wide voltage range from 1.71 to 3.6 V, enabling flexibility in power supply design. It also includes several power-saving modes, such as STOP 2 and STANDBY, which are crucial for extending battery life in portable devices.

This MCU is packaged in a compact 32-pin UFQFPN package, making it suitable for space-constrained applications. The STM32L431CBY7TR is also part of STMicroelectronics' 10-year longevity commitment program, ensuring long-term availability and support, which is essential for industrial and commercial product lifecycles.

Overall, the STM32L431CBY7TR is a powerful and versatile microcontroller that offers an optimal solution for a wide range of applications, from IoT devices and smart sensors to energy-efficient consumer electronics and industrial automation systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5025 $52.5175
17+ $6.1559 $104.6503
26+ $5.9635 $155.0510
35+ $5.7711 $201.9885
45+ $5.5788 $251.0460
60+ $5.0017 $300.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess