EN
  • EN
  • DE

STM32L452CET6

Part No STM32L452CET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Bulk
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 38
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 10x12b SAR; D/A 1x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1349062-STM32L452CET6
Ultra Librarian 3D Model Ultra Librarian STM32L452CET6 CAD Model

Description

STM32L452CET6 Microcontroller by STMicroelectronics

The STM32L452CET6 is an ultra-low-power microcontroller from STMicroelectronics, designed to balance power consumption with performance, making it an ideal choice for energy-sensitive applications. This device is part of the STM32L4 series, which is renowned for its efficiency and computing ability, and it operates within a wide range of 1.7 V to 3.6 V power supply.

At the heart of the STM32L452CET6 is a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU) which runs at a frequency of up to 80 MHz. The FPU allows the microcontroller to handle computations more efficiently, making it suitable for complex algorithms used in various control systems. Additionally, the microcontroller includes a high-speed memory architecture with up to 512 Kbytes of Flash memory and 160 Kbytes of SRAM, providing ample space for application code and data storage.

Connectivity is a strong point for the STM32L452CET6, featuring a range of peripherals that include multiple I2C, SPI, and USART interfaces, as well as USB 2.0 Full Speed with on-chip PHY. This allows for easy integration into a variety of systems and supports communication with sensors, actuators, and other microcontrollers or computers.

The device also boasts several analog features, such as 12-bit ADCs, DACs, and ultra-low-power comparators, which are ideal for interfacing with analog sensors and performing real-time analog signal processing. The inclusion of multiple timers and watchdogs ensures precise timing operations and system reliability.

Security and system integrity are addressed with a range of features including hardware-based encryption, a random number generator, and a CRC calculation unit. For development and debugging, the STM32L452CET6 includes a Serial Wire Debug (SWD) interface, and supports a range of integrated development environments (IDEs).

STMicroelectronics also provides comprehensive software support for the STM32L452CET6, including the STM32Cube software suite which offers a HAL library, middleware components, and examples to accelerate development. The microcontroller is available in a 48-pin LQFP package, making it suitable for space-constrained applications.

Overall, the STM32L452CET6 is a powerful and flexible microcontroller that delivers the perfect blend of low-power operation and high-performance capabilities, suitable for a wide range of applications in industrial control, consumer electronics, IoT devices, and more.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4683 $62.3415
10+ $10.2304 $102.3040
16+ $9.9107 $158.5712
21+ $9.5910 $201.4110
27+ $9.2713 $250.3251
37+ $8.3122 $307.5514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess