EN
  • EN
  • DE

STM32L496AGI6P

Part No STM32L496AGI6P
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 169UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 136
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32L496
Other Names 497-17997,STM32L496AGI6P,-1138-STM32L496AGI6P
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262237-STM32L496AGI6P
Ultra Librarian 3D Model Ultra Librarian STM32L496AGI6P CAD Model

Description

STM32L496AGI6P Microcontroller

The STM32L496AGI6P is a cutting-edge microcontroller product from STMicroelectronics that belongs to the STM32L4 series, renowned for its remarkable power efficiency and performance. This particular microcontroller is designed to meet the needs of a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, consumer electronics, and medical equipment.

Key Features:

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions, operating at a frequency of up to 80 MHz.
  • Memory: Equipped with 1 Mbyte of Flash memory and 320 Kbytes of SRAM, which is ample for complex applications and software stacks.
  • Energy Efficiency: The STM32L496AGI6P boasts several power-saving modes, including a low-power run mode, sleep mode, and multiple stop modes, making it ideal for battery-operated devices.
  • Rich Connectivity: Offers a comprehensive set of peripherals for connectivity, such as three I2C interfaces, four USARTs, four UARTs, two SPIs, and one SAI (Serial Audio Interface). Additionally, it provides USB OTG Full Speed and CAN interfaces for versatile communication options.
  • Advanced Analog: Features include three 12-bit ADCs, two DACs, two ultra-low-power comparators, and two operational amplifiers to handle a wide range of analog signals.
  • Graphics Support: Comes with a Chrom-ART Accelerator™ for enhanced graphic performance, as well as an LCD-TFT controller, supporting the creation of rich user interfaces.
  • Security: Incorporates hardware-based security features such as a True Random Number Generator (TRNG) and support for AES-128 encryption to ensure secure data operations.

Package and Integration:

The STM32L496AGI6P is offered in a UFBGA169 package, which is compact and suitable for space-constrained applications. Its design facilitates easy integration into various system architectures, and its extensive GPIOs and peripheral set allow for a highly flexible and expandable design.

Development and Support:

STMicroelectronics provides robust software support for the STM32L496AGI6P, including the STM32Cube software suite that features HAL and LL APIs, middleware solutions, and a full set of examples to speed up development. Additionally, a wide range of development boards and kits are available to prototype and test applications before moving to production.

With its advanced features, the STM32L496AGI6P stands out as a powerful microcontroller choice for designers looking to create efficient, secure, and feature-rich applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess