EN
  • EN
  • DE

STM32L4S5AII6

Part No STM32L4S5AII6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169058-STM32L4S5AII6
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32L4S
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian STM32L4S5AII6 CAD Model

Description

STM32L4S5AII6 Microcontroller from STMicroelectronics

The STM32L4S5AII6 is a cutting-edge microcontroller from STMicroelectronics, designed to deliver high performance, low power consumption, and a rich set of features to meet the demanding requirements of modern embedded applications. This microcontroller is a part of the ultra-low-power STM32L4 series, which is renowned for its energy efficiency and computing capability.

At the heart of the STM32L4S5AII6 is a powerful Arm® Cortex®-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 120 MHz. The core's architecture is optimized for balanced performance and efficiency, making it ideal for applications that require both processing power and long battery life.

The device comes with a substantial 2MB of Flash memory and 640KB of RAM, providing ample space for complex applications and data storage. Additionally, it features a wide range of peripherals and I/Os, including:

  • Multiple communication interfaces such as I2C, SPI, USART, UART, and USB OTG
  • 12-bit ADCs and DACs for precise analog signal management
  • Advanced timers for accurate timing and PWM generation
  • Capacitive touch sensing support for user interfaces

Security is a key consideration in modern microcontrollers, and the STM32L4S5AII6 addresses this with its comprehensive set of security features. Hardware-based AES encryption, a true random number generator, and memory protection units ensure both data integrity and protection against unauthorized access.

For developers, STMicroelectronics provides extensive support through its STM32Cube ecosystem, which includes the HAL (Hardware Abstraction Layer), low-layer APIs, and a full set of software tools for fast and efficient development. This ecosystem simplifies the configuration of the microcontroller and accelerates the development of applications across various domains, such as industrial control, consumer electronics, IoT, and healthcare.

The STM32L4S5AII6 is available in a 169-pin UFBGA package, making it suitable for space-constrained applications while still offering a high number of GPIOs for connectivity. Its performance, combined with low-power operation and a rich feature set, makes it an excellent choice for designers looking to balance power and functionality in their next embedded project.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess